☰
LE30ABD
LE30ABD
Obsolete
Description:  IC REG LINEAR 3V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LE30ABD Datasheet
History Price: Obsolete
In Stock: 12560
LE30ABD Specification
Specification
Part No
LE30ABD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
3 mA
PSRR
81dB ~ 60db (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LE30ABD PDF Datasheet
LE30ABD Related Parts
LE30ABZ
LE30ABZ
STMicroelectronics
IC REG LINEAR 3V 100MA TO92-3
LE30ABZ-AP
LE30ABZ-AP
STMicroelectronics
IC REG LINEAR 3V 100MA TO92-3
LE30ABZ-TR
LE30ABZ-TR
STMicroelectronics
IC REG LINEAR 3V 100MA TO92-3
LE30CD
LE30CD
STMicroelectronics
IC REG LINEAR 3V 100MA 8SO
LE30CD-TR
LE30CD-TR
STMicroelectronics
IC REG LINEAR 3V 100MA 8SO
LE30CZ
LE30CZ
STMicroelectronics
IC REG LINEAR 3V 100MA TO92-3
LE30CZ-AP
LE30CZ-AP
STMicroelectronics
IC REG LINEAR 3V 100MA TO92-3
LE30CZ-TR
LE30CZ-TR
STMicroelectronics
IC REG LINEAR 3V 100MA TO92-3
LE33ABD
LE33ABD
STMicroelectronics
IC REG LINEAR 3.3V 100MA 8SO
LE33ABD-TR
LE33ABD-TR
STMicroelectronics
IC REG LINEAR 3.3V 100MA 8SO
LE33ABZ
LE33ABZ
STMicroelectronics
IC REG LINEAR 3.3V 100MA TO92-3
LE33CD
LE33CD
STMicroelectronics
IC REG LINEAR 3.3V 100MA 8SO
LE30ABD Compare Parts
  • LE30ABD vs LE33CZ-TR
  • LE30ABD vs LE33CZ-AP
  • LE30ABD vs LE33CZ
  • LE30ABD vs LE33CD-TR
  • LE30ABD vs LE33CD
  • LE30ABD vs LE33ABZ
  • LE30ABD vs LE33ABD-TR
  • LE30ABD vs LE33ABD
  • LE30ABD vs LE30CZ-TR
  • LE30ABD vs LE30CZ-AP
  • LE30ABD vs LE30CZ
  • LE30ABD vs LE30CD-TR
  • LE30ABD vs LE30CD
  • LE30ABD vs LE30ABZ-TR
  • LE30ABD vs LE30ABZ-AP
  • LE30ABD vs LE30ABZ
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you