☰
LE40CZ
LE40CZ
Obsolete
Description:  IC REG LINEAR 4V 100MA TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   LE40CZ Datasheet
History Price: Obsolete
In Stock: 48660
LE40CZ Specification
Specification
Part No
LE40CZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
4V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
3 mA
PSRR
78dB ~ 60dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
LE40CZ PDF Datasheet
LE40CZ Related Parts
LE40CD
LE40CD
STMicroelectronics
IC REG LINEAR 4V 100MA 8SO
LE45ABD
LE45ABD
STMicroelectronics
IC REG LINEAR 4.5V 100MA 8SO
LE45ABD-TR
LE45ABD-TR
STMicroelectronics
IC REG LINEAR 4.5V 100MA 8SO
LE45ABZ
LE45ABZ
STMicroelectronics
IC REG LINEAR 4.5V 100MA TO92-3
LE45ABZ-TR
LE45ABZ-TR
STMicroelectronics
IC REG LINEAR 4.5V 100MA TO92-3
LE45CD
LE45CD
STMicroelectronics
IC REG LINEAR 4.5V 100MA 8SO
LE45CD-TR
LE45CD-TR
STMicroelectronics
IC REG LINEAR 4.5V 100MA 8SO
LE45CZ
LE45CZ
STMicroelectronics
IC REG LINEAR 4.5V 100MA TO92-3
LE45CZ-TR
LE45CZ-TR
STMicroelectronics
IC REG LINEAR 4.5V 100MA TO92-3
LE47ABZ
LE47ABZ
STMicroelectronics
IC REG LINEAR 4.7V 100MA TO92-3
LE40CZ Compare Parts
  • LE40CZ vs LE45CZ-TR
  • LE40CZ vs LE45CZ
  • LE40CZ vs LE45CD-TR
  • LE40CZ vs LE45CD
  • LE40CZ vs LE45ABZ-TR
  • LE40CZ vs LE45ABZ
  • LE40CZ vs LE45ABD-TR
  • LE40CZ vs LE45ABD
  • LE40CZ vs LE40CD
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.