☰
LE50CZ-TR
LE50CZ-TR
Obsolete
Description:  IC REG LINEAR 5V 100MA TO92-3
Manufacturer:  STMicroelectronics
Datasheet:   LE50CZ-TR Datasheet
History Price: Obsolete
In Stock: 15520
LE50CZ-TR Specification
Specification
Part No
LE50CZ-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 100mA
Current - Output
100mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
3 mA
PSRR
76dB ~ 60dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
LE50CZ-TR PDF Datasheet
LE50CZ-TR Related Parts
LE50ABD
LE50ABD
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50ABD-TR
LE50ABD-TR
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50ABZ
LE50ABZ
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50ABZ-AP
LE50ABZ-AP
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50ABZ-TR
LE50ABZ-TR
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50CD
LE50CD
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50CD-TR
LE50CD-TR
STMicroelectronics
IC REG LINEAR 5V 100MA 8SO
LE50CZ
LE50CZ
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE50CZ-AP
LE50CZ-AP
STMicroelectronics
IC REG LINEAR 5V 100MA TO92-3
LE52ABD
LE52ABD
STMicroelectronics
IC REG LINEAR 5.2V 100MA 8SO
LE55CZ
LE55CZ
STMicroelectronics
IC REG LINEAR 5.5V 100MA TO92-3
LE50CZ-TR Compare Parts
  • LE50CZ-TR vs LE52ABD
  • LE50CZ-TR vs LE50CZ-AP
  • LE50CZ-TR vs LE50CZ
  • LE50CZ-TR vs LE50CD-TR
  • LE50CZ-TR vs LE50CD
  • LE50CZ-TR vs LE50ABZ-TR
  • LE50CZ-TR vs LE50ABZ-AP
  • LE50CZ-TR vs LE50ABZ
  • LE50CZ-TR vs LE50ABD-TR
  • LE50CZ-TR vs LE50ABD
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!