☰
LF353D
LF353D
Last Time Buy
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF353D Datasheet
History Price: $1.06000
In Stock: 25920
LF353D Specification
Specification
Part No
LF353D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
3.6mA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LF353D Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF353D Description
The LF353D is a high-performance, low-noise operational amplifier (op-amp) manufactured by STMicroelectronics. It is widely used in various applications due to its versatility, low power consumption, and excellent performance characteristics. Below is a detailed introduction to the LF353D, including its specifications and typical applications.

## Overview

The LF353D is a quad operational amplifier, which means it contains four independent, high-gain, frequency-compensated op-amps in a single package. It is designed for a wide range of applications, including audio processing, signal conditioning, and data acquisition systems. The LF353D is particularly noted for its low input noise and high input impedance, making it suitable for use in sensitive applications.

## Key Features

1. Low Noise: The LF353D features low input noise voltage, making it ideal for applications requiring high precision and low distortion.
2. High Input Impedance: The op-amp has a high input impedance, which minimizes the loading effect on the preceding circuit.
3. Wide Bandwidth: The LF353D offers a wide bandwidth, allowing it to handle a variety of signal frequencies effectively.
4. Low Power Consumption: It operates on a low supply current, making it suitable for battery-powered devices.
5. Single-Supply Operation: The LF353D can operate from a single power supply, simplifying circuit design.

## Specifications

Here are the key specifications of the LF353D:

- Number of Amplifiers: 4
- Supply Voltage (V+ to V-): ±3V to ±15V
- Input Voltage Range: Common-mode input voltage range includes the negative supply voltage.
- Input Impedance: Typically 10^12 ohms
- Output Impedance: Typically 75 ohms
- Gain Bandwidth Product: 10 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 100 nA (typical)
- Power Supply Current: 1.5 mA per amplifier (typical)
- Temperature Range: -40°C to +125°C

## Package Options

The LF353D is available in various package types, including:

- DIP (Dual In-line Package): 14-pin
- SOIC (Small Outline Integrated Circuit): 14-pin
- TSSOP (Thin Shrink Small Outline Package): 14-pin

## Applications

The LF353D is suitable for a wide range of applications, including but not limited to:

- Audio Amplifiers: Used in audio processing circuits for low-noise amplification.
- Signal Conditioning: Ideal for amplifying weak signals from sensors.
- Data Acquisition Systems: Used in analog-to-digital converters (ADCs) for signal processing.
- Active Filters: Employed in designing active filter circuits due to its high performance.
- Instrumentation: Utilized in precision measurement systems.

## Conclusion

The LF353D operational amplifier from STMicroelectronics is a versatile and reliable component suitable for various electronic applications. Its low noise, high input impedance, and wide bandwidth make it an excellent choice for audio, signal conditioning, and instrumentation applications. With its robust specifications and performance characteristics, the LF353D continues to be a popular choice among engineers and designers in the electronics industry.
LF353D Compare Parts
  • LF353D vs LF398S8#PBF
  • LF353D vs LF398P
  • LF353D vs LF398N8#PBF
  • LF353D vs LF398N/NOPB
  • LF353D vs LF398N
  • LF353D vs LF398MX/NOPB
  • LF353D vs LF398MX
  • LF353D vs LF398M/NOPB
  • LF353D vs LF398M
  • LF353D vs LF398H/NOPB
  • LF353D vs LF398H
  • LF353D vs LF398AN/NOPB
  • LF353D vs LF398AN
  • LF353D vs LF398AN
  • LF353D vs LF356N/NOPB
  • LF353D vs LF356N
  • LF353D vs LF356MX/NOPB
  • LF353D vs LF356MX
  • LF353D vs LF356M/NOPB
  • LF353D vs LF356M
  • LF353D vs LF356H/NOPB
  • LF353D vs LF356H
  • LF353D vs LF356BMX
  • LF353D vs LF356BH/NOPB
  • LF353D vs LF353PG4
  • LF353D vs LF353P
  • LF353D vs LF353N/NOPB
  • LF353D vs LF353N
  • LF353D vs LF353N
  • LF353D vs LF353N
  • LF353D vs LF353MX/NOPB
  • LF353D vs LF353MX/NOPB
  • LF353D vs LF353MX
  • LF353D vs LF353MX
  • LF353D vs LF353MX
  • LF353D vs LF353M/NOPB
  • LF353D vs LF353M
  • LF353D vs LF353DT
  • LF353D vs LF353DRE4
  • LF353D vs LF353DR
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay