☰
LF353N
LF353N
Obsolete
Description:  IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LF353N Datasheet
History Price: Obsolete
In Stock: 44400
LF353N Specification
Specification
Part No
LF353N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
3.6mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LF353N Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF353N Description
The LF353N is a high-performance, low-noise operational amplifier (op-amp) produced by Texas Instruments. It is widely recognized for its versatility and is commonly used in various applications, including audio processing, signal conditioning, and instrumentation. Below is a detailed overview of the LF353N, including its specifications, features, and typical applications.

## Overview

The LF353N is a dual operational amplifier, which means it contains two independent, high-gain, frequency-compensated op-amps in a single package. It is designed to operate with a wide range of supply voltages and is known for its low input noise and high input impedance. The LF353N is particularly suitable for applications that require precision and low distortion.

## Key Features

1. Low Noise: The LF353N is designed to minimize noise, making it ideal for applications that require high precision and low signal distortion.
2. High Input Impedance: With a high input impedance, the LF353N reduces the loading effect on the preceding circuit, allowing for better signal integrity.
3. Wide Bandwidth: The op-amp offers a wide bandwidth, enabling it to handle a variety of signal frequencies effectively.
4. Low Power Consumption: The LF353N operates with low supply current, making it suitable for battery-powered and portable devices.
5. Single-Supply Operation: It can operate from a single power supply, simplifying circuit design and reducing component count.

## Specifications

Here are the key specifications of the LF353N:

- Number of Amplifiers: 2
- Supply Voltage (V+ to V-): ±3V to ±15V
- Input Voltage Range: Common-mode input voltage range includes the negative supply voltage.
- Input Impedance: Typically 10^12 ohms
- Output Impedance: Typically 75 ohms
- Gain Bandwidth Product: 10 MHz (typical)
- Slew Rate: 13 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% at 1 kHz
- Input Offset Voltage: 2 mV (max)
- Input Bias Current: 100 nA (typical)
- Power Supply Current: 1.5 mA per amplifier (typical)
- Temperature Range: -40°C to +85°C

## Package Options

The LF353N is available in several package types, including:

- DIP (Dual In-line Package): 8-pin
- SOIC (Small Outline Integrated Circuit): 8-pin
- TSSOP (Thin Shrink Small Outline Package): 8-pin

## Applications

The LF353N is suitable for a wide range of applications, including but not limited to:

- Audio Amplifiers: Used in audio processing circuits for low-noise amplification and signal conditioning.
- Signal Conditioning: Ideal for amplifying weak signals from sensors and transducers.
- Data Acquisition Systems: Employed in analog-to-digital converters (ADCs) for signal processing and conditioning.
- Active Filters: Utilized in designing active filter circuits due to its high performance and low distortion characteristics.
- Instrumentation: Commonly used in precision measurement systems and instrumentation amplifiers.

## Conclusion

The LF353N operational amplifier from Texas Instruments is a versatile and reliable component suitable for a wide range of electronic applications. Its low noise, high input impedance, and wide bandwidth make it an excellent choice for audio, signal conditioning, and instrumentation applications. With its robust specifications and performance characteristics, the LF353N continues to be a popular choice among engineers and designers in the electronics industry. Its combination of performance, reliability, and ease of use makes it an essential component in many electronic designs.
LF353N Compare Parts
  • LF353N vs LF398S8#PBF
  • LF353N vs LF398P
  • LF353N vs LF398N8#PBF
  • LF353N vs LF398N/NOPB
  • LF353N vs LF398N
  • LF353N vs LF398MX/NOPB
  • LF353N vs LF398MX
  • LF353N vs LF398M/NOPB
  • LF353N vs LF398M
  • LF353N vs LF398H/NOPB
  • LF353N vs LF398H
  • LF353N vs LF398AN/NOPB
  • LF353N vs LF398AN
  • LF353N vs LF398AN
  • LF353N vs LF356N/NOPB
  • LF353N vs LF356N
  • LF353N vs LF356MX/NOPB
  • LF353N vs LF356MX
  • LF353N vs LF356M/NOPB
  • LF353N vs LF356M
  • LF353N vs LF356H/NOPB
  • LF353N vs LF356H
  • LF353N vs LF356BMX
  • LF353N vs LF356BH/NOPB
  • LF353N vs LF353PG4
  • LF353N vs LF353P
  • LF353N vs LF353N/NOPB
  • LF353N vs LF353MX/NOPB
  • LF353N vs LF353MX/NOPB
  • LF353N vs LF353MX
  • LF353N vs LF353MX
  • LF353N vs LF353MX
  • LF353N vs LF353M/NOPB
  • LF353N vs LF353M
  • LF353N vs LF353DT
  • LF353N vs LF353DRE4
  • LF353N vs LF353DR
  • LF353N vs LF353DG4
  • LF353N vs LF353D
  • LF353N vs LF353D
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!