☰
LF90CDT
LF90CDT
Obsolete
Description:  IC REG LINEAR 9V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF90CDT Datasheet
History Price: Obsolete
In Stock: 15840
LF90CDT Specification
Specification
Part No
LF90CDT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
12 mA
PSRR
71dB ~ 56dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF90CDT PDF Datasheet
LF90CDT Related Parts
LF90ABDT-TR
LF90ABDT-TR
STMicroelectronics
IC REG LINEAR 9V 500MA DPAK
LF90ABPT
LF90ABPT
STMicroelectronics
IC REG LINEAR 9V 500MA PPAK
LF90ABPT-TR
LF90ABPT-TR
STMicroelectronics
IC REG LINEAR 9V 500MA PPAK
LF90ABV
LF90ABV
STMicroelectronics
IC REG LINEAR 9V 500MA TO220AB
LF90CDT-TR
LF90CDT-TR
STMicroelectronics
IC REG LINEAR 9V 500MA DPAK
LF90CPT
LF90CPT
STMicroelectronics
IC REG LINEAR 9V 500MA PPAK
LF90CPT-TR
LF90CPT-TR
STMicroelectronics
IC REG LINEAR 9V 500MA PPAK
LF90CV
LF90CV
STMicroelectronics
IC REG LINEAR 9V 500MA TO220AB
LF90CDT Compare Parts
  • LF90CDT vs LF90CPT-TR
  • LF90CDT vs LF90CPT
  • LF90CDT vs LF90CDT-TR
  • LF90CDT vs LF90ABV
  • LF90CDT vs LF90ABPT-TR
  • LF90CDT vs LF90ABPT
  • LF90CDT vs LF90ABDT-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.