Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LK112M40TR
LK112M40TR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 4V 150MA SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
LK112M40TR Datasheet
History Price: Obsolete
In Stock: 37560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LK112M40TR Specification
Specification
Part No
LK112M40TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
4V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.35V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
250 μA
Current - Supply (Max)
-
PSRR
55dB (400Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-30 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LK112M40TR PDF Datasheet
LK112M40TR Datasheet
Click and Download: LK112M40TR Datasheet
LK112M40TR Related Parts
LK112M13TR
STMicroelectronics
IC REG LINEAR 1.3V 150MA SOT23-5
LK112M15TR
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LK112M17TR
STMicroelectronics
IC REG LINEAR 1.7V 150MA SOT23-5
LK112M18TR
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LK112M21TR
STMicroelectronics
IC REG LINEAR 2.1V 150MA SOT23-5
LK112M25TR
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LK112M27TR
STMicroelectronics
IC REG LINEAR 2.7V 150MA SOT23-5
LK112M28TR
STMicroelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
LK112M32TR
STMicroelectronics
IC REG LINEAR 3.2V 150MA SOT23-5
LK112M33TR
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LK112M36TR
STMicroelectronics
IC REG LINEAR 3.6V 150MA SOT23-5
LK112M38TR
STMicroelectronics
IC REG LINEAR 3.8V 150MA SOT23-5
LK112M40TR Compare Parts
LK112M40TR vs LK115D50
LK112M40TR vs LK115D33-TR
LK112M40TR vs LK115D33
LK112M40TR vs LK115D30-TR
LK112M40TR vs LK115D30
LK112M40TR vs LK112SM80TR
LK112M40TR vs LK112SM60TR
LK112M40TR vs LK112SM55TR
LK112M40TR vs LK112SM50TR
LK112M40TR vs LK112SM40TR
LK112M40TR vs LK112SM33TR
LK112M40TR vs LK112SM32TR
LK112M40TR vs LK112SM28TR
LK112M40TR vs LK112SM27TR
LK112M40TR vs LK112SM18TR
LK112M40TR vs LK112SM17TR
LK112M40TR vs LK112SM15TR
LK112M40TR vs LK112M80TR
LK112M40TR vs LK112M60TR
LK112M40TR vs LK112M55TR
LK112M40TR vs LK112M50TR
LK112M40TR vs LK112M38TR
LK112M40TR vs LK112M36TR
LK112M40TR vs LK112M33TR
LK112M40TR vs LK112M32TR
LK112M40TR vs LK112M28TR
LK112M40TR vs LK112M27TR
LK112M40TR vs LK112M25TR
LK112M40TR vs LK112M21TR
LK112M40TR vs LK112M18TR
LK112M40TR vs LK112M17TR
LK112M40TR vs LK112M15TR
LK112M40TR vs LK112M13TR
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend