☰
LK115D50
LK115D50
Obsolete
Description:  IC REG LINEAR 5V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   LK115D50 Datasheet
History Price: Obsolete
In Stock: 42000
LK115D50 Specification
Specification
Part No
LK115D50
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.17V @ 60mA (Typ)
Current - Output
100mA
Current - Quiescent (Iq)
500 μA
Current - Supply (Max)
3 mA
PSRR
75dB ~ 55dB (120Hz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LK115D50 PDF Datasheet
LK115D50 Related Parts
LK112M13TR
LK112M13TR
STMicroelectronics
IC REG LINEAR 1.3V 150MA SOT23-5
LK112M15TR
LK112M15TR
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LK112M17TR
LK112M17TR
STMicroelectronics
IC REG LINEAR 1.7V 150MA SOT23-5
LK112M18TR
LK112M18TR
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LK112M21TR
LK112M21TR
STMicroelectronics
IC REG LINEAR 2.1V 150MA SOT23-5
LK112M25TR
LK112M25TR
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LK112M27TR
LK112M27TR
STMicroelectronics
IC REG LINEAR 2.7V 150MA SOT23-5
LK112M28TR
LK112M28TR
STMicroelectronics
IC REG LINEAR 2.8V 150MA SOT23-5
LK112M32TR
LK112M32TR
STMicroelectronics
IC REG LINEAR 3.2V 150MA SOT23-5
LK112M33TR
LK112M33TR
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LK112M36TR
LK112M36TR
STMicroelectronics
IC REG LINEAR 3.6V 150MA SOT23-5
LK112M38TR
LK112M38TR
STMicroelectronics
IC REG LINEAR 3.8V 150MA SOT23-5
LK115D50 Compare Parts
  • LK115D50 vs LK115D33-TR
  • LK115D50 vs LK115D33
  • LK115D50 vs LK115D30-TR
  • LK115D50 vs LK115D30
  • LK115D50 vs LK112SM80TR
  • LK115D50 vs LK112SM60TR
  • LK115D50 vs LK112SM55TR
  • LK115D50 vs LK112SM50TR
  • LK115D50 vs LK112SM40TR
  • LK115D50 vs LK112SM33TR
  • LK115D50 vs LK112SM32TR
  • LK115D50 vs LK112SM28TR
  • LK115D50 vs LK112SM27TR
  • LK115D50 vs LK112SM18TR
  • LK115D50 vs LK112SM17TR
  • LK115D50 vs LK112SM15TR
  • LK115D50 vs LK112M80TR
  • LK115D50 vs LK112M60TR
  • LK115D50 vs LK112M55TR
  • LK115D50 vs LK112M50TR
  • LK115D50 vs LK112M40TR
  • LK115D50 vs LK112M38TR
  • LK115D50 vs LK112M36TR
  • LK115D50 vs LK112M33TR
  • LK115D50 vs LK112M32TR
  • LK115D50 vs LK112M28TR
  • LK115D50 vs LK112M27TR
  • LK115D50 vs LK112M25TR
  • LK115D50 vs LK112M21TR
  • LK115D50 vs LK112M18TR
  • LK115D50 vs LK112M17TR
  • LK115D50 vs LK112M15TR
  • LK115D50 vs LK112M13TR
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend