☰
LM117K
LM117K
Obsolete
Description:  IC REG LINEAR POS ADJ 1.5A TO3
Manufacturer:  STMicroelectronics
Datasheet:   LM117K Datasheet
History Price: Obsolete
In Stock: 28240
LM117K Specification
Specification
Part No
LM117K
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
LM117K PDF Datasheet
LM117K Related Parts
LM1084IS-12/NOPB
LM1084IS-12/NOPB
Texas Instruments
IC REG LIN 12V 5A DDPAK/TO263-3
LM1084IS-3.3/NOPB
LM1084IS-3.3/NOPB
Texas Instruments
IC REG LIN 3.3V 5A DDPAK/TO263-3
LM1084IS-3.3/NOPB
LM1084IS-3.3/NOPB
National Semiconductor
LM1084 5A FIXED / ADJUSTABLE OUT
LM1084IS-5.0/NOPB
LM1084IS-5.0/NOPB
Texas Instruments
IC REG LIN 5V 5A DDPAK/TO263-3
LM1084IS-ADJ
LM1084IS-ADJ
Texas Instruments
IC REG LIN POS ADJ 5A DDPAK
LM1084IS-ADJ/NOPB
LM1084IS-ADJ/NOPB
Texas Instruments
IC REG LIN POS ADJ 5A DDPAK
LM1084ISX-12/NOPB
LM1084ISX-12/NOPB
Texas Instruments
IC REG LIN 12V 5A DDPAK/TO263-3
LM1084ISX-3.3/NOPB
LM1084ISX-3.3/NOPB
Texas Instruments
IC REG LIN 3.3V 5A DDPAK/TO263-3
LM1084ISX-5.0/NOPB
LM1084ISX-5.0/NOPB
Texas Instruments
IC REG LIN 5V 5A DDPAK/TO263-3
LM1084ISX-ADJ/NOPB
LM1084ISX-ADJ/NOPB
Texas Instruments
IC REG LIN POS ADJ 5A DDPAK
LM1084IT-12/NOPB
LM1084IT-12/NOPB
Texas Instruments
IC REG LINEAR 12V 5A TO220-3
LM1084IT-3.3
LM1084IT-3.3
National Semiconductor
IC REG LINEAR FIXED POS LDO REG
LM117K Description
Overview of STMicroelectronics LM117K

The STMicroelectronics LM117K is a popular adjustable voltage regulator IC, widely used for various applications requiring a stable and adjustable voltage source. It is an essential component in power supply circuits, commonly used in both commercial and industrial electronics.

Key Features

* Adjustable Output Voltage: The LM117K allows the output voltage to be adjusted from 1.25V to 37V, making it versatile for different voltage levels in a wide range of applications.
* High Output Current: Capable of delivering up to 1.5A of output current with proper heat sinking, which makes it suitable for medium to high-power applications.
* Regulation Performance: Offers excellent regulation both line and load, ensuring stable voltage even under fluctuating input voltages or varying load conditions.
* Thermal Overload Protection: Integrated thermal protection ensures the device shuts down in case of overheating, preventing damage to the regulator and the surrounding circuitry.
* Short Circuit Protection: Built-in short circuit protection enhances the safety and reliability of the system by shutting off the output during a fault condition.
* Low Dropout Voltage: The LM117K features a low dropout voltage, allowing it to regulate the output even with small differences between the input and output voltages.

Electrical Specifications

* Output Voltage Range: 1.25V to 37V (adjustable)
* Output Current: 1.5A (maximum, with proper heat sinking)
* Input Voltage Range: 3V to 40V (depending on the output voltage)
* Dropout Voltage: Typically 3V at 1.5A output
* Line Regulation: 0.01%/V (typical)
* Load Regulation: 0.1% (typical)
* Quiescent Current: 50mA (typical)
* Thermal Shutdown: 150°C (typical)
* Short-Circuit Current Limit: 2.5A (typical)

Applications

The LM117K is commonly used in various applications including:

* Power Supply Circuits: Ideal for providing adjustable power supplies where the input voltage can vary.
* Battery Chargers: Used in designing battery charging circuits with adjustable charging voltages.
* Regulated Power Supply Units (PSUs): Integrated into PSUs for industrial, medical, and communication devices requiring stable and adjustable voltage.
* Test Equipment: Utilized in test systems requiring a reliable and adjustable power source.

Package Type

The LM117K comes in a TO-3 metal can package, which ensures good heat dissipation for high-power applications. This package is suitable for applications requiring the regulator to operate at higher currents and under varying thermal conditions.

Conclusion

The STMicroelectronics LM117K is a robust and reliable voltage regulator that offers versatility, excellent protection features, and a wide output voltage range. Its ability to regulate a broad range of input voltages while delivering a stable output makes it a popular choice in applications demanding adjustable and reliable power regulation.
LM117K Compare Parts
  • LM117K vs LM140LAH-15/NOPB
  • LM117K vs LM140LAH-15/883
  • LM117K vs LM140LAH-12/883
  • LM117K vs LM140K-5.0/NOPB
  • LM117K vs LM140K-5.0
  • LM117K vs LM140K-15/NOPB
  • LM117K vs LM140K-15
  • LM117K vs LM140K-12/NOPB
  • LM117K vs LM140K-12
  • LM117K vs LM140H-24/883
  • LM117K vs LM138K-MIL
  • LM117K vs LM138K
  • LM117K vs LM137K
  • LM117K vs LM123K
  • LM117K vs LM120K-15
  • LM117K vs LM120K-12/883
  • LM117K vs LM120H-8.0/883
  • LM117K vs LM120H-5.0/NOPB
  • LM117K vs LM120H-15/883
  • LM117K vs LM120H-12/883
  • LM117K vs LM117K-SMD
  • LM117K vs LM117K STEEL/NOPB
  • LM117K vs LM117K STEEL
  • LM117K vs LM117HVH-QML
  • LM117K vs LM117HRQMLV
  • LM117K vs LM117GW/883
  • LM117K vs LM1117T-ADJ/NOPB
  • LM117K vs LM1117T-ADJ
  • LM117K vs LM1117T-ADJ
  • LM117K vs LM1117T-5.0/NOPB
  • LM117K vs LM1117T-5.0
  • LM117K vs LM1117T-3.3/NOPB
  • LM117K vs LM1117T-3.3
  • LM117K vs LM1117T-2.85/NOPB
  • LM117K vs LM1117T-2.85
  • LM117K vs LM1117T-2.5/NOPB
  • LM117K vs LM1117T-2.5
  • LM117K vs LM1117T-1.8
  • LM117K vs LM1117SX-ADJ/NOPB
  • LM117K vs LM1117SX-ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!