Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LM123K
LM123K
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 3A TO3
Manufacturer:
STMicroelectronics
Datasheet:
LM123K Datasheet
History Price: Obsolete
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM123K Specification
Specification
Part No
LM123K
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
LM123K PDF Datasheet
LM123K Datasheet
Click and Download: LM123K Datasheet
LM123K Related Parts
LM1084IS-12/NOPB
Texas Instruments
IC REG LIN 12V 5A DDPAK/TO263-3
LM1084IS-3.3/NOPB
Texas Instruments
IC REG LIN 3.3V 5A DDPAK/TO263-3
LM1084IS-3.3/NOPB
National Semiconductor
LM1084 5A FIXED / ADJUSTABLE OUT
LM1084IS-5.0/NOPB
Texas Instruments
IC REG LIN 5V 5A DDPAK/TO263-3
LM1084IS-ADJ
Texas Instruments
IC REG LIN POS ADJ 5A DDPAK
LM1084IS-ADJ/NOPB
Texas Instruments
IC REG LIN POS ADJ 5A DDPAK
LM1084ISX-12/NOPB
Texas Instruments
IC REG LIN 12V 5A DDPAK/TO263-3
LM1084ISX-3.3/NOPB
Texas Instruments
IC REG LIN 3.3V 5A DDPAK/TO263-3
LM1084ISX-5.0/NOPB
Texas Instruments
IC REG LIN 5V 5A DDPAK/TO263-3
LM1084ISX-ADJ/NOPB
Texas Instruments
IC REG LIN POS ADJ 5A DDPAK
LM1084IT-12/NOPB
Texas Instruments
IC REG LINEAR 12V 5A TO220-3
LM1084IT-3.3
National Semiconductor
IC REG LINEAR FIXED POS LDO REG
LM123K Compare Parts
LM123K vs LM140LAH-15/NOPB
LM123K vs LM140LAH-15/883
LM123K vs LM140LAH-12/883
LM123K vs LM140K-5.0/NOPB
LM123K vs LM140K-5.0
LM123K vs LM140K-15/NOPB
LM123K vs LM140K-15
LM123K vs LM140K-12/NOPB
LM123K vs LM140K-12
LM123K vs LM140H-24/883
LM123K vs LM138K-MIL
LM123K vs LM138K
LM123K vs LM137K
LM123K vs LM120K-15
LM123K vs LM120K-12/883
LM123K vs LM120H-8.0/883
LM123K vs LM120H-5.0/NOPB
LM123K vs LM120H-15/883
LM123K vs LM120H-12/883
LM123K vs LM117K-SMD
LM123K vs LM117K STEEL/NOPB
LM123K vs LM117K STEEL
LM123K vs LM117K
LM123K vs LM117HVH-QML
LM123K vs LM117HRQMLV
LM123K vs LM117GW/883
LM123K vs LM1117T-ADJ/NOPB
LM123K vs LM1117T-ADJ
LM123K vs LM1117T-ADJ
LM123K vs LM1117T-5.0/NOPB
LM123K vs LM1117T-5.0
LM123K vs LM1117T-3.3/NOPB
LM123K vs LM1117T-3.3
LM123K vs LM1117T-2.85/NOPB
LM123K vs LM1117T-2.85
LM123K vs LM1117T-2.5/NOPB
LM123K vs LM1117T-2.5
LM123K vs LM1117T-1.8
LM123K vs LM1117SX-ADJ/NOPB
LM123K vs LM1117SX-ADJ
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!