Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM158N
LM158N
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:
STMicroelectronics
Datasheet:
LM158N Datasheet
History Price: Obsolete
In Stock: 49800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM158N Specification
Specification
Part No
LM158N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
5 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
LM158N PDF Datasheet
LM158N Datasheet
Click and Download: LM158N Datasheet
LM158N Related Parts
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM158N Compare Parts
LM158N vs LM158WDT
LM158N vs LM158QT
LM158N vs LM158J
LM158N vs LM158H/NOPB
LM158N vs LM158H
LM158N vs LM158FKB
LM158N vs LM158DT
LM158N vs LM158AJGB
LM158N vs LM158AJ
LM158N vs LM158AH/NOPB
LM158N vs LM158AH/883
LM158N vs LM158AH
LM158N vs LM1558H/NOPB
LM158N vs LM1558H
LM158N vs LM1536J/883
LM158N vs LM1536H/883
LM158N vs LM148J/PB
LM158N vs LM148J
LM158N vs LM146J/B
LM158N vs LM1458N/NOPB
LM158N vs LM1458N
LM158N vs LM1458N
LM158N vs LM1458N
LM158N vs LM1458MX/NOPB
LM158N vs LM1458MX/NOPB
LM158N vs LM1458MX
LM158N vs LM1458MX
LM158N vs LM1458MX
LM158N vs LM1458M/NOPB
LM158N vs LM1458M-TI
LM158N vs LM1458M
LM158N vs LM1458M
LM158N vs LM1458M
LM158N vs LM1458H/NOPB
LM158N vs LM1458CN
LM158N vs LM1458CMX
LM158N vs LM1458CM
LM158N vs LM143H/883
LM158N vs LM13700N/NOPB
LM158N vs LM13700N
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci