Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ STMicroelectronics LM236Z
LM236Z
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT 2% TO92-3
Manufacturer:
STMicroelectronics
Datasheet:
LM236Z Datasheet
History Price: Obsolete
In Stock: 340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM236Z Specification
Specification
Part No
LM236Z
Category
PMIC - Voltage Reference
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.49V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
400 μA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
LM236Z PDF Datasheet
LM236Z Datasheet
Click and Download: LM236Z Datasheet
LM236Z Related Parts
LM236AH-5.0
National Semiconductor
IC VREF SHUNT 1% TO46-3
LM236AM-2.5
National Semiconductor
VOLTAGE REFERENCE
LM236D-2-5
Texas Instruments
IC VREF SHUNT 2% 8SOIC
LM236DE4-2-5
Texas Instruments
IC VREF SHUNT 2% 8SOIC
LM236DG4-2-5
Texas Instruments
IC VREF SHUNT 2% 8SOIC
LM236DR-2-5
Texas Instruments
IC VREF SHUNT 2% 8SOIC
LM236DT
STMicroelectronics
IC VREF SHUNT 2% 8SO
LM236H-2.5
Texas Instruments
IC VREF SHUNT 2% TO46-3
LM236H-5.0
Texas Instruments
IC VREF SHUNT 2% TO46-3
LM236H2.5/NOPB
National Semiconductor
IC VREF SHUNT 2.49V TO46-3
LM236Z-2.5
National Semiconductor
VOLTAGE REFERENCE
LM236Z-AP
STMicroelectronics
IC VREF SHUNT 2% TO92-3
LM236Z Compare Parts
LM236Z vs LM285Z-2.5RPG
LM236Z vs LM285Z-2.5RP
LM236Z vs LM285Z-2.5RAG
LM236Z vs LM285Z-2.5RA
LM236Z vs LM285Z-2.5G
LM236Z vs LM285Z-2.5/NOPB
LM236Z vs LM285Z-2.5/LFT7
LM236Z vs LM285Z-2.5#TRPBF
LM236Z vs LM285Z-2.5#PBF
LM236Z vs LM285Z-2.5#PBF
LM236Z vs LM285Z-2.5
LM236Z vs LM285Z-2.5
LM236Z vs LM285Z-1.2RAG
LM236Z vs LM285Z-1.2RA
LM236Z vs LM285Z-1.2G
LM236Z vs LM285Z-1.2/NOPB
LM236Z vs LM285Z-1.2/NOPB
LM236Z vs LM285Z-1.2#TRPBF
LM236Z vs LM285Z-1.2#PBF
LM236Z vs LM285Z-1.2
LM236Z vs LM285Z
LM236Z vs LM285MX/NOPB
LM236Z vs LM285MX/NOPB
LM236Z vs LM285MX-2.5/NOPB
LM236Z vs LM285MX-2.5
LM236Z vs LM285MX-1.2/NOPB
LM236Z vs LM285MX-1.2/NOPB
LM236Z vs LM285M/NOPB
LM236Z vs LM285M-2.5/NOPB
LM236Z vs LM285M-1.2/NOPB
LM236Z vs LM285M-1.2
LM236Z vs LM285LPRE3-2-5
LM236Z vs LM285LPRE3-1-2
LM236Z vs LM285LPR-2-5
LM236Z vs LM285LPE3-2-5
LM236Z vs LM285LPE3-1-2
LM236Z vs LM285LP-2-5
LM236Z vs LM285LP-1-2
LM236Z vs LM285H-1.2/NOPB
LM236Z vs LM285H-1.2
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!