☰
LM239D
LM239D
Active
Description:  IC COMPARATOR 4 GEN PUR 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM239D Datasheet
History Price: $0.69000
In Stock: 6360
LM239D Specification
Specification
Part No
LM239D
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
LM239D PDF Datasheet
LM239D Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM239D Description
The ON Semiconductor LM239D is a quad comparator designed for a variety of applications that require high-speed and high-precision signal processing. This device is particularly useful in applications such as voltage level detection, analog-to-digital converters (ADCs), and signal conditioning. The LM239D is known for its low power consumption, wide supply voltage range, and fast response times, making it suitable for both consumer and industrial applications. Below is a detailed overview of the LM239D, including its specifications, features, and typical applications.

## Overview

The LM239D is a quad voltage comparator, meaning it contains four independent comparators in a single package. Each comparator can operate from a single or dual power supply, providing flexibility in various circuit designs. The device is designed to provide fast response times and high input impedance, making it ideal for interfacing with a variety of signal sources.

## Key Features

1. Quad Comparator Configuration: The LM239D includes four independent comparators, allowing for multiple comparisons in a single package, which saves board space and simplifies circuit design.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2V to 36V (single supply) or ±1V to ±18V (dual supply), making it adaptable to various power supply configurations.

3. Low Input Offset Voltage: The LM239D features a low input offset voltage, typically around 2 mV, which enhances the accuracy of the comparisons.

4. High Speed: The LM239D is designed for fast switching, with a propagation delay of approximately 300 ns, allowing it to handle high-speed signals effectively.

5. Low Power Consumption: The device operates with low quiescent current, typically around 0.5 mA per comparator, making it suitable for battery-powered applications.

6. High Input Impedance: The comparators in the LM239D have high input impedance, which minimizes the loading effect on the signal source.

7. Wide Temperature Range: The LM239D operates over a wide temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

8. Hysteresis Capability: The LM239D can be configured with hysteresis to improve noise immunity and prevent false triggering in noisy environments.

## Electrical Specifications

Here are the key electrical specifications for the LM239D:

- Number of Comparators: 4
- Supply Voltage Range: 2V to 36V (single supply), ±1V to ±18V (dual supply)
- Input Offset Voltage: 2 mV (typical)
- Input Bias Current: 100 nA (typical)
- Input Impedance: 1 MΩ (typical)
- Propagation Delay: 300 ns (typical)
- Supply Current: 0.5 mA per comparator (typical)
- Operating Temperature Range: -40°C to +125°C
- Output Voltage Swing: 0V to (V+ - 1.5V) (typical)

## Applications

The LM239D is suitable for a wide range of applications, including:

- Voltage level detection
- Signal conditioning
- Analog-to-digital converters (ADCs)
- Comparator circuits
- Oscillators and waveform generators
- Window comparators
- Industrial automation and control systems

## Package Options

The LM239D is available in various package types, including:

- SOIC-14: Small Outline Integrated Circuit
- TSSOP-14: Thin Shrink Small Outline Package
- DIP-14: Dual In-line Package

These package options provide flexibility for different design requirements and PCB layouts.

## Conclusion

The ON Semiconductor LM239D is a versatile and high-performance quad comparator that meets the needs of a wide range of applications. With its low power consumption, high-speed performance, and wide supply voltage range, it is an excellent choice for designers looking for reliable signal comparison solutions. Whether used in consumer electronics, industrial applications, or precision measurement systems, the LM239D provides the performance and reliability required for modern electronic designs.
LM239D Compare Parts
  • LM239D vs LM293QT
  • LM239D vs LM293PG4
  • LM239D vs LM293PE4
  • LM239D vs LM293P
  • LM239D vs LM293N
  • LM239D vs LM293MDREP
  • LM239D vs LM293H/NOPB
  • LM239D vs LM293H/NOPB
  • LM239D vs LM293H
  • LM239D vs LM293H
  • LM239D vs LM293DT
  • LM239D vs LM293DRG4
  • LM239D vs LM293DRG3
  • LM239D vs LM293DRE4
  • LM239D vs LM293DR2G
  • LM239D vs LM293DR2
  • LM239D vs LM293DR
  • LM239D vs LM293DMR2G
  • LM239D vs LM293DMR2
  • LM239D vs LM293DGKRG4
  • LM239D vs LM293DGKR
  • LM239D vs LM293DG
  • LM239D vs LM293D
  • LM239D vs LM293D
  • LM239D vs LM293AQT
  • LM239D vs LM293AN
  • LM239D vs LM293AN
  • LM239D vs LM293AMX
  • LM239D vs LM293AM
  • LM239D vs LM293ADT
  • LM239D vs LM293ADRG4
  • LM239D vs LM293ADR
  • LM239D vs LM293ADGKRG4
  • LM239D vs LM293ADGKR
  • LM239D vs LM293AD
  • LM239D vs LM293AD
  • LM239D vs LM2903ZQDRQ1
  • LM239D vs LM2903YST
  • LM239D vs LM2903YQ3T
  • LM239D vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time