☰
LM2901PT
LM2901PT
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   LM2901PT Datasheet
History Price: $0.53000
In Stock: 5280
LM2901PT Specification
Specification
Part No
LM2901PT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 32V, ?V ~ 16V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
LM2901PT PDF Datasheet
LM2901PT Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM2901PT Description
The Rohm Semiconductor LM2901PT is a quad comparator designed for a variety of applications requiring voltage comparison and signal conditioning. This device is known for its versatility, low power consumption, and ability to operate over a wide voltage range, making it suitable for both consumer and industrial electronics. Below is a detailed overview of the LM2901PT, including its specifications, features, and typical applications.

## Overview

The LM2901PT is a quad comparator, which means it contains four independent comparators in a single package. Each comparator can compare two input voltages and provide a digital output based on the comparison. The device is designed to operate with a single power supply, simplifying circuit design and reducing the number of components required.

## Key Features

1. Quad Comparator Configuration: The LM2901PT includes four independent comparators, allowing for multiple comparisons in a single package. This is particularly useful in applications that require several voltage comparisons simultaneously.

2. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 2V to 36V, making it adaptable to various power supply configurations.

3. Low Power Consumption: The LM2901PT is designed for low power operation, with a typical supply current of only 0.5 mA per comparator. This feature is especially beneficial for battery-powered applications.

4. High Gain: The comparators in the LM2901PT feature a high open-loop gain, typically around 100,000, which allows for precise voltage comparisons.

5. Fast Response Time: The device has a typical response time of 1.5 µs, enabling it to handle rapidly changing signals effectively.

6. Wide Input Voltage Range: The input voltage range for the LM2901PT extends from the negative supply voltage to the positive supply voltage, allowing for a broad range of input signal levels.

7. Output Stage: The output stage of the LM2901PT is designed to sink and source current, providing flexibility in interfacing with various logic levels.

8. Temperature Range: The LM2901PT operates over a temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

9. Package Type: The LM2901PT is available in a 14-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting in various applications.

## Specifications

- Number of Comparators: 4
- Supply Voltage Range: 2V to 36V (or ±1V to ±18V)
- Input Voltage Range: -0.3V to V+ (positive supply voltage)
- Supply Current: 0.5 mA (typical per comparator)
- Open-Loop Gain: 100,000 (typical)
- Response Time: 1.5 µs (typical)
- Output Voltage Swing: Typically within 1.5V of the supply rails
- Operating Temperature Range: -40°C to +125°C
- Package Type: 14-Pin DIP

## Applications

The LM2901PT is suitable for a variety of applications, including:

- Voltage level detection and comparison
- Signal conditioning in analog circuits
- Window comparators for over-voltage and under-voltage detection
- Oscillator circuits
- Schmitt trigger applications
- Battery voltage monitoring
- Industrial automation and control systems

## Conclusion

The Rohm Semiconductor LM2901PT is a highly versatile and efficient quad comparator that provides reliable performance across a wide range of applications. With its low power consumption, wide supply voltage range, and fast response time, it is an excellent choice for both industrial and consumer electronics. Whether used in signal conditioning, voltage comparison, or other applications, the LM2901PT delivers the precision and reliability needed for modern electronic designs. Its compact package and robust features make it a valuable component in various electronic systems.
LM2901PT Compare Parts
  • LM2901PT vs LM293QT
  • LM2901PT vs LM293PG4
  • LM2901PT vs LM293PE4
  • LM2901PT vs LM293P
  • LM2901PT vs LM293N
  • LM2901PT vs LM293MDREP
  • LM2901PT vs LM293H/NOPB
  • LM2901PT vs LM293H/NOPB
  • LM2901PT vs LM293H
  • LM2901PT vs LM293H
  • LM2901PT vs LM293DT
  • LM2901PT vs LM293DRG4
  • LM2901PT vs LM293DRG3
  • LM2901PT vs LM293DRE4
  • LM2901PT vs LM293DR2G
  • LM2901PT vs LM293DR2
  • LM2901PT vs LM293DR
  • LM2901PT vs LM293DMR2G
  • LM2901PT vs LM293DMR2
  • LM2901PT vs LM293DGKRG4
  • LM2901PT vs LM293DGKR
  • LM2901PT vs LM293DG
  • LM2901PT vs LM293D
  • LM2901PT vs LM293D
  • LM2901PT vs LM293AQT
  • LM2901PT vs LM293AN
  • LM2901PT vs LM293AN
  • LM2901PT vs LM293AMX
  • LM2901PT vs LM293AM
  • LM2901PT vs LM293ADT
  • LM2901PT vs LM293ADRG4
  • LM2901PT vs LM293ADR
  • LM2901PT vs LM293ADGKRG4
  • LM2901PT vs LM293ADGKR
  • LM2901PT vs LM293AD
  • LM2901PT vs LM293AD
  • LM2901PT vs LM2903ZQDRQ1
  • LM2901PT vs LM2903YST
  • LM2901PT vs LM2903YQ3T
  • LM2901PT vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time