LM2904VQDR
LM2904VQDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM2904VQDR Datasheet
History Price: $0.60000
In Stock: 16000
LM2904VQDR Specification
Specification
Part No
LM2904VQDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM2904VQDR Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM2904VQDR Description
The Rohm Semiconductor LM2904VQDR is a dual operational amplifier that is part of the LM2900 series, designed for a variety of applications requiring high performance and reliability. This op-amp is particularly noted for its low power consumption, wide supply voltage range, and versatility, making it suitable for use in consumer electronics, industrial applications, and automotive systems.

## Key Features:

1. Dual Operational Amplifier: The LM2904VQDR contains two independent, high-gain, frequency-compensated operational amplifiers, allowing for multiple signal processing tasks within a single package.
2. Low Power Consumption: This device is optimized for low power applications, making it ideal for battery-operated devices and energy-efficient designs.
3. Wide Supply Voltage Range: The LM2904VQDR can operate with a supply voltage ranging from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply), providing flexibility for various circuit designs.
4. Input Common-Mode Voltage Range: The input common-mode voltage range extends from the negative supply voltage to about 1.5V below the positive supply voltage, accommodating a wide range of input signals.
5. Output Voltage Swing: The output can swing to within 1.5V of the supply rails, ensuring a good output range for various applications.
6. High Gain: The LM2904VQDR features a high open-loop voltage gain of approximately 100 dB, which is essential for effective amplification of input signals.
7. Low Noise: The device exhibits low noise characteristics, making it suitable for audio and precision applications where signal integrity is crucial.
8. Temperature Range: It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications:

- Supply Voltage (V+ to V-):
- Single Supply: 3V to 32V
- Dual Supply: ±1.5V to ±16V
- Supply Current (Icc): Typically 0.5 mA per amplifier
- Input Offset Voltage: Typically 2 mV
- Input Bias Current: Typically 20 nA
- Input Impedance: 10^6 Ω (differential)
- Output Impedance: 75 Ω
- Gain-Bandwidth Product: 1 MHz
- Slew Rate: 0.3 V/µs
- Common-Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz

## Applications:

The LM2904VQDR is widely used in various applications, including:
- Signal conditioning circuits
- Active filters
- Audio amplifiers
- Voltage followers
- Comparators
- Integrators and differentiators
- Instrumentation amplifiers
- Data acquisition systems
- Medical instrumentation

## Package Options:

The LM2904VQDR is available in several package types, including:
- VQFN (Very Thin Quad Flat No-lead) package, which is suitable for surface mount applications and provides a compact footprint.

## Conclusion:

The Rohm Semiconductor LM2904VQDR is a versatile and reliable dual operational amplifier that offers a combination of low power consumption, wide supply voltage range, and excellent performance characteristics. Its features make it suitable for a variety of applications in consumer electronics, industrial equipment, and automotive systems. Whether you are designing a low-power device or need a robust amplifier for signal processing, the LM2904VQDR is an excellent choice for engineers and designers looking for a dependable op-amp solution. Its combination of performance, flexibility, and ease of use makes it a popular choice in the electronics industry.
LM2904VQDR Compare Parts
  • LM2904VQDR vs LM2904YDT
  • LM2904VQDR vs LM2904WYDT
  • LM2904VQDR vs LM2904WPT
  • LM2904VQDR vs LM2904WN
  • LM2904VQDR vs LM2904WHYST
  • LM2904VQDR vs LM2904WHYDT
  • LM2904VQDR vs LM2904WHDT
  • LM2904VQDR vs LM2904WHD
  • LM2904VQDR vs LM2904WDT
  • LM2904VQDR vs LM2904WDT
  • LM2904VQDR vs LM2904WD
  • LM2904VQDR vs LM2904VZQDRQ1
  • LM2904VQDR vs LM2904VQPWRQ1
  • LM2904VQDR vs LM2904VQPWRG4Q1
  • LM2904VQDR vs LM2904VQPWRG4
  • LM2904VQDR vs LM2904VQPWR
  • LM2904VQDR vs LM2904VQPWR
  • LM2904VQDR vs LM2904VQDRQ1
  • LM2904VQDR vs LM2904VQDRG4Q1
  • LM2904VQDR vs LM2904VQDRG4
  • LM2904VQDR vs LM2904VNG
  • LM2904VQDR vs LM2904VDR2G
  • LM2904VQDR vs LM2904VDMR2G
  • LM2904VQDR vs LM2904VDMR2
  • LM2904VQDR vs LM2904VDG
  • LM2904VQDR vs LM2904ST
  • LM2904VQDR vs LM2904ST
  • LM2904VQDR vs LM2904SNG
  • LM2904VQDR vs LM2904S-13
  • LM2904VQDR vs LM2904QS-13
  • LM2904VQDR vs LM2904QPWRQ1
  • LM2904VQDR vs LM2904QPWRG4Q1
  • LM2904VQDR vs LM2904QP
  • LM2904VQDR vs LM2904QM8-13
  • LM2904VQDR vs LM2904QDRQ1
  • LM2904VQDR vs LM2904QDRG4Q1
  • LM2904VQDR vs LM2904QDRG4
  • LM2904VQDR vs LM2904QDR
  • LM2904VQDR vs LM2904QD
  • LM2904VQDR vs LM2904Q2T
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads