☰
LM293ST
LM293ST
Active
Description:  IC COMPARATOR 2 GEN PUR 8MINISO
Manufacturer:  STMicroelectronics
Datasheet:   LM293ST Datasheet
History Price: $0.91000
In Stock: 2100
LM293ST Specification
Specification
Part No
LM293ST
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
18mA @ 5V
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-MiniSO
LM293ST PDF Datasheet
LM293ST Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM293ST Description
STMicroelectronics LM293ST Overview

The STMicroelectronics LM293ST is a dual operational amplifier (op-amp) designed for high-precision, low-noise applications. It is a versatile, cost-effective solution for various signal processing tasks, including audio applications, voltage amplification, filtering circuits, and analog signal conditioning. The LM293ST offers excellent performance in terms of low power consumption, low offset voltage, and high gain, making it ideal for a wide range of commercial, industrial, and consumer electronics applications.

Key Features

* Dual Operational Amplifiers: The LM293ST contains two independent, high-gain, internally frequency-compensated operational amplifiers, making it ideal for use in differential amplifiers, active filters, or other analog circuits that require two op-amps in a single package.
* Low Power Consumption: Designed for low power consumption, the LM293ST typically operates with low quiescent current. This feature is crucial for battery-powered devices and low-power systems where minimizing energy usage is essential.
* Low Input Offset Voltage: The amplifier provides low input offset voltage (typically 1 mV) and low drift, ensuring high accuracy and stability over temperature variations, which is crucial for precise signal amplification applications.
* Wide Supply Voltage Range: The LM293ST is designed to operate with a wide supply voltage range, from ±3V to ±32V (or a single supply of 5V to 32V), offering flexibility for use in a wide array of voltage configurations.
* High Gain-Bandwidth Product: With a typical gain-bandwidth product of 1 MHz, the LM293ST can amplify weak signals while maintaining high-speed performance, making it suitable for applications where high-frequency operation is necessary.
* Low Total Harmonic Distortion (THD): The op-amp exhibits low total harmonic distortion, ensuring that the output signal faithfully replicates the input signal without introducing significant distortion, which is particularly important in audio applications.
* Rail-to-Rail Output: The LM293ST features rail-to-rail output, allowing the output voltage to swing from the negative supply rail to the positive supply rail, providing maximum output swing and increasing efficiency in low-voltage applications.

Applications

The LM293ST is well-suited for a broad range of applications, including:

* Audio Systems: The LM293ST is used in audio preamplifiers, tone control circuits, and audio signal processing, where low noise and distortion are essential for maintaining sound quality.
* Signal Conditioning: It is ideal for sensor signal conditioning in systems requiring amplification of small signals with high precision, such as temperature sensors, pressure sensors, and light sensors.
* Active Filters: The LM293ST can be employed in active filter circuits for signal processing applications, providing precise filtering of unwanted frequencies in both low-pass and high-pass filters.
* Voltage Amplification: Used in voltage amplification tasks where low distortion, high linearity, and high gain are required, such as in preamp circuits, analog-to-digital converters (ADCs), and voltage buffers.
* Communication Equipment: It is also used in communication systems for signal amplification, ensuring reliable data transmission and signal integrity in both analog and digital applications.
* Measurement and Test Equipment: The op-amp’s precision and stability make it an excellent choice for test equipment, oscilloscopes, and other measurement instruments requiring low noise and high accuracy.

Key Specifications

* Supply Voltage: The LM293ST operates within a wide supply voltage range of ±3V to ±32V (dual supply) or 5V to 32V (single supply), providing flexibility for different power supply configurations.
* Input Offset Voltage: The typical input offset voltage is 1 mV, with a maximum of 5 mV at 25°C, ensuring high accuracy for precision applications that require accurate signal amplification.
* Input Bias Current: The LM293ST exhibits a low input bias current of typically 20 nA, which minimizes the error in the amplification of high-impedance signals, particularly important in sensor interfacing.
* Input Impedance: The amplifier has a high input impedance, typically > 1 MΩ, which is suitable for applications involving high-impedance sources, such as voltage followers and buffer amplifiers.
* Output Voltage Swing: The op-amp provides a rail-to-rail output, enabling the output to swing from V- to V+, maximizing the output range in low-voltage applications.
* Gain-Bandwidth Product: The gain-bandwidth product of the LM293ST is typically 1 MHz, making it suitable for high-speed applications that require both high gain and fast response time.
* Slew Rate: The amplifier exhibits a slew rate of 0.3 V/μs, allowing it to handle moderate-speed signal changes with minimal distortion.
* Power Consumption: The LM293ST operates with low quiescent current (typically 1.5 mA per amplifier) and low total power dissipation, making it suitable for low-power systems and battery-powered devices.
* Total Harmonic Distortion (THD): The LM293ST exhibits low total harmonic distortion (typically 0.003% at 1 kHz), making it ideal for high-fidelity audio applications where signal clarity and integrity are essential.
* Operating Temperature Range: The LM293ST operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance in a wide variety of environments, from consumer electronics to industrial control systems.

Performance Characteristics

* Low Noise and Low Distortion: The LM293ST features low noise and low distortion, which makes it an excellent choice for audio signal amplification, measurement systems, and other precision applications where preserving signal integrity is critical.
* High Gain and Stability: The device delivers high open-loop voltage gain, typically around 100 dB, with excellent output swing characteristics. This makes it ideal for use in high-precision applications that require minimal signal degradation.
* Energy Efficiency: Thanks to its low quiescent current, the LM293ST is highly efficient, consuming minimal power even when the device is active, which is important for battery-operated systems and energy-sensitive applications.
* Wide Voltage Range: The LM293ST’s ability to operate with a broad supply voltage range makes it versatile in a variety of circuit configurations. It is particularly useful in designs with low-voltage rail-to-rail systems, ensuring maximum output swing and minimizing power loss.
* Temperature Stability: The op-amp's performance remains consistent over a wide temperature range, making it suitable for use in industrial environments and outdoor applications where environmental factors can cause temperature fluctuations.

Thermal and Mechanical Characteristics

* Package Type: The LM293ST comes in 8-pin SOIC (Small Outline Integrated Circuit) and DIP (Dual In-line Package) configurations, offering options for both surface-mount and through-hole mounting. This versatility makes it suitable for different manufacturing processes and space constraints.
* Thermal Resistance: The device has a low thermal resistance and excellent heat dissipation properties, which helps prevent overheating under normal operating conditions and ensures stable performance.
* Compact Size: With its small footprint and compact design, the LM293ST is suitable for space-constrained applications, such as portable devices, sensors, and compact signal conditioning circuits.

Protection Features

* Short-Circuit Protection: The LM293ST features short-circuit protection at the output, which safeguards the device against damage in case of a load short circuit.
* Thermal Protection: Built-in thermal protection ensures the device automatically shuts down or reduces output when the operating temperature exceeds safe limits, preventing damage from overheating.
* Overload Protection: The op-amp is designed to handle overload conditions, ensuring safe and reliable operation even under high-load or fault conditions.

Conclusion

The STMicroelectronics LM293ST is a dual operational amplifier that delivers high precision, low noise, and low power consumption, making it ideal for audio signal amplification, sensor signal conditioning, filtering circuits, and a variety of other precision analog applications. With its rail-to-rail output, wide supply voltage range, and low total harmonic distortion, the LM293ST ensures reliable and accurate performance in demanding environments. Whether used in consumer electronics, industrial control, audio systems, or measurement equipment, the LM293ST provides an excellent solution for systems requiring high-quality analog signal processing. Its low noise, low offset voltage, and high stability make it a versatile, reliable component for a wide array of applications in modern electronics.
LM293ST Compare Parts
  • LM293ST vs LM293PG4
  • LM293ST vs LM293PE4
  • LM293ST vs LM293P
  • LM293ST vs LM293N
  • LM293ST vs LM293MDREP
  • LM293ST vs LM293H/NOPB
  • LM293ST vs LM293H/NOPB
  • LM293ST vs LM293H
  • LM293ST vs LM293H
  • LM293ST vs LM293DT
  • LM293ST vs LM293DRG4
  • LM293ST vs LM293DRG3
  • LM293ST vs LM293DRE4
  • LM293ST vs LM293DR2G
  • LM293ST vs LM293DR2
  • LM293ST vs LM293DR
  • LM293ST vs LM293DMR2G
  • LM293ST vs LM293DMR2
  • LM293ST vs LM293DGKRG4
  • LM293ST vs LM293DGKR
  • LM293ST vs LM293DG
  • LM293ST vs LM293D
  • LM293ST vs LM293D
  • LM293ST vs LM293AQT
  • LM293ST vs LM293AN
  • LM293ST vs LM293AN
  • LM293ST vs LM293AMX
  • LM293ST vs LM293AM
  • LM293ST vs LM293ADT
  • LM293ST vs LM293ADRG4
  • LM293ST vs LM293ADR
  • LM293ST vs LM293ADGKRG4
  • LM293ST vs LM293ADGKR
  • LM293ST vs LM293AD
  • LM293ST vs LM293AD
  • LM293ST vs LM2903ZQDRQ1
  • LM293ST vs LM2903YST
  • LM293ST vs LM2903YQ3T
  • LM293ST vs LM2903YDT
  • LM293ST vs LM2903WYPT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect