☰
LM317BT
LM317BT
Active
Description:  IC REG LINEAR POS ADJ 1.5A TO220
Manufacturer:  STMicroelectronics
Datasheet:   LM317BT Datasheet
History Price: $0.72000
In Stock: 37360
LM317BT Specification
Specification
Part No
LM317BT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LM317BT PDF Datasheet
LM317BT Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317BT Description
Overview of onsemi LM317BT

The onsemi LM317BT is a versatile adjustable linear voltage regulator designed to provide a stable output voltage for various electronic applications. Known for its reliability and ease of use, the LM317BT can deliver output voltages ranging from 1.25V to 37V, making it suitable for a wide range of power supply needs. This device is particularly popular in applications requiring adjustable voltage levels, such as power supplies, battery chargers, and LED drivers.

Key Specifications

- Output Voltage Range: 1.25V to 37V
- Input Voltage Range: 3V to 40V
- Output Current: Up to 1.5A
- Dropout Voltage: 3V (typical at 1.5A)
- Temperature Range: -40°C to +125°C
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Power Dissipation: 15W (maximum)
- Package Type: TO-220

Performance Characteristics

The LM317BT is designed to provide excellent voltage regulation and stability. Its adjustable output voltage feature allows users to set the desired voltage using external resistors, making it highly flexible for various applications. The device's low dropout voltage ensures efficient operation, especially in battery-powered applications where minimizing power loss is crucial.

Thermal Performance

Thermal performance is a critical aspect of the LM317BT. With a maximum power dissipation of 15W, the device can handle significant thermal loads, provided it is adequately heat-sinked. The wide operating temperature range of -40°C to +125°C ensures that the LM317BT can function reliably in harsh environments, making it suitable for industrial applications.

Protection Features

The LM317BT includes several built-in protection features to enhance its reliability and safety. These features include:

- Thermal Shutdown: Protects the device from overheating by shutting down the output when the junction temperature exceeds a certain threshold.
- Current Limiting: Prevents excessive output current, protecting both the regulator and the load from damage.

Applications

The LM317BT is widely used in various applications, including:

- Power Supplies: Providing adjustable output voltages for different electronic circuits.
- Battery Chargers: Regulating voltage for charging batteries safely and efficiently.
- LED Drivers: Controlling the current supplied to LEDs for consistent brightness.
- Test Equipment: Serving as a reliable voltage source in laboratory settings.

Ease of Use

One of the significant advantages of the LM317BT is its ease of use. The device requires only a few external components to set the output voltage, making it straightforward to implement in designs. The typical application circuit includes two resistors to set the desired output voltage, along with input and output capacitors for stability.

Conclusion

The onsemi LM317BT is a highly versatile and reliable adjustable voltage regulator that meets the demands of various electronic applications. With its wide output voltage range, robust thermal performance, and built-in protection features, the LM317BT is an excellent choice for engineers looking to design efficient and stable power supply solutions. Its ease of use and adaptability make it a staple component in both consumer and industrial electronics.
LM317BT Compare Parts
  • LM317BT vs LM3940LD-3.3/NOPB
  • LM317BT vs LM3940J-3.3-SCD
  • LM317BT vs LM3940IT-3.3/NOPB
  • LM317BT vs LM3940IT-3.3
  • LM317BT vs LM3940ISX-3.3/NOPB
  • LM317BT vs LM3940ISX-3.3/NOPB
  • LM317BT vs LM3940ISX-3.3
  • LM317BT vs LM3940IS-3.3/NOPB
  • LM317BT vs LM3940IS-3.3
  • LM317BT vs LM3940IMPX-3.3/NOPB
  • LM317BT vs LM3940IMPX-3.3/NOPB
  • LM317BT vs LM3940IMPX-3.3
  • LM317BT vs LM3940IMP-3.3/NOPB
  • LM317BT vs LM3940IMP-3.3
  • LM317BT vs LM350TG
  • LM317BT vs LM350T/NOPB
  • LM317BT vs LM350T
  • LM317BT vs LM350T
  • LM317BT vs LM350K
  • LM317BT vs LM350AT/NOPB
  • LM317BT vs LM350AT
  • LM317BT vs LM3490IM5X-5.0/NOPB
  • LM317BT vs LM3490IM5X-5.0
  • LM317BT vs LM3490IM5X-3.3/NOPB
  • LM317BT vs LM3490IM5X-15
  • LM317BT vs LM3490IM5X-12/NOPB
  • LM317BT vs LM3490IM5X-12
  • LM317BT vs LM3490IM5-5.0/NOPB
  • LM317BT vs LM3490IM5-5.0
  • LM317BT vs LM3490IM5-3.3/NOPB
  • LM317BT vs LM3490IM5-3.3
  • LM317BT vs LM3490IM5-15/NOPB
  • LM317BT vs LM3490IM5-12/NOPB
  • LM317BT vs LM3490IM5-12
  • LM317BT vs LM3480IM3X-5.0/NOPB
  • LM317BT vs LM3480IM3X-5.0
  • LM317BT vs LM3480IM3X-5.0
  • LM317BT vs LM3480IM3X-3.3/NOPB
  • LM317BT vs LM3480IM3X-3.3/NOPB
  • LM317BT vs LM3480IM3X-3.3-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.