☰
LM323K
LM323K
Obsolete
Description:  IC REG LINEAR 5V 3A TO3
Manufacturer:  STMicroelectronics
Datasheet:   LM323K Datasheet
History Price: Obsolete
In Stock: 29120
LM323K Specification
Specification
Part No
LM323K
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
LM323K PDF Datasheet
LM323K Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM323K Description
The STMicroelectronics LM323K is a versatile and widely used voltage regulator that provides a stable output voltage for various electronic applications. It is particularly known for its ability to deliver high output current while maintaining low dropout voltage, making it suitable for battery-powered devices and other applications where efficiency is critical. Below is a detailed overview of the LM323K, including its specifications, features, and typical applications.

## Overview

The LM323K is a three-terminal adjustable voltage regulator that can provide a regulated output voltage ranging from 1.25V to 37V. It is designed to deliver a maximum output current of 3A, making it suitable for a wide range of applications, from simple power supplies to more complex electronic circuits. The device is available in a standard TO-220 package, which allows for easy heat dissipation and integration into various designs.

## Key Features

1. Adjustable Output Voltage: The LM323K can be configured to provide a wide range of output voltages, from 1.25V to 37V, by using external resistors to set the desired voltage level.
2. High Output Current: The regulator can deliver up to 3A of output current, making it suitable for applications that require significant power.
3. Low Dropout Voltage: The LM323K features a low dropout voltage of approximately 1.5V at full load, which is beneficial for maintaining efficiency in battery-operated devices.
4. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the output if the junction temperature exceeds safe limits.
5. Short-Circuit Protection: The LM323K is designed to protect itself from short-circuit conditions, ensuring reliable operation in various scenarios.
6. Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Electrical Specifications

Here are the key electrical specifications for the LM323K:

- Input Voltage (V_in): Up to 40V
- Output Voltage (V_out): Adjustable from 1.25V to 37V
- Output Current (I_out): Up to 3A
- Dropout Voltage (V_drop): Typically 1.5V at full load
- Line Regulation: 0.01%/V (typical)
- Load Regulation: 0.1% (typical)
- Temperature Coefficient: 0.1%/°C (typical)
- Quiescent Current: 5 mA (typical)
- Ripple Rejection: 70 dB (typical at 120 Hz)

## Applications

The LM323K is widely used in various applications, including:

- Power Supplies: It is commonly used in linear power supply circuits to provide a stable output voltage for various electronic devices.
- Battery Chargers: The adjustable output voltage feature makes it suitable for use in battery charging applications.
- Voltage Regulation: The LM323K can be used in circuits that require precise voltage regulation for sensitive components.
- Consumer Electronics: It is often found in consumer electronic devices that require stable power supply voltages.
- Industrial Equipment: The wide operating temperature range and robust design make it suitable for use in industrial applications.

## Conclusion

The STMicroelectronics LM323K is a reliable and efficient adjustable voltage regulator that offers a range of features suitable for various electronic applications. Its ability to deliver high output current with low dropout voltage, combined with built-in protection features, makes it an excellent choice for both consumer and industrial applications. Whether used in power supplies, battery chargers, or voltage regulation circuits, the LM323K provides stable performance and reliability, making it a popular choice among engineers and designers.
LM323K Compare Parts
  • LM323K vs LM3940LD-3.3/NOPB
  • LM323K vs LM3940J-3.3-SCD
  • LM323K vs LM3940IT-3.3/NOPB
  • LM323K vs LM3940IT-3.3
  • LM323K vs LM3940ISX-3.3/NOPB
  • LM323K vs LM3940ISX-3.3/NOPB
  • LM323K vs LM3940ISX-3.3
  • LM323K vs LM3940IS-3.3/NOPB
  • LM323K vs LM3940IS-3.3
  • LM323K vs LM3940IMPX-3.3/NOPB
  • LM323K vs LM3940IMPX-3.3/NOPB
  • LM323K vs LM3940IMPX-3.3
  • LM323K vs LM3940IMP-3.3/NOPB
  • LM323K vs LM3940IMP-3.3
  • LM323K vs LM350TG
  • LM323K vs LM350T/NOPB
  • LM323K vs LM350T
  • LM323K vs LM350T
  • LM323K vs LM350K
  • LM323K vs LM350AT/NOPB
  • LM323K vs LM350AT
  • LM323K vs LM3490IM5X-5.0/NOPB
  • LM323K vs LM3490IM5X-5.0
  • LM323K vs LM3490IM5X-3.3/NOPB
  • LM323K vs LM3490IM5X-15
  • LM323K vs LM3490IM5X-12/NOPB
  • LM323K vs LM3490IM5X-12
  • LM323K vs LM3490IM5-5.0/NOPB
  • LM323K vs LM3490IM5-5.0
  • LM323K vs LM3490IM5-3.3/NOPB
  • LM323K vs LM3490IM5-3.3
  • LM323K vs LM3490IM5-15/NOPB
  • LM323K vs LM3490IM5-12/NOPB
  • LM323K vs LM3490IM5-12
  • LM323K vs LM3480IM3X-5.0/NOPB
  • LM323K vs LM3480IM3X-5.0
  • LM323K vs LM3480IM3X-5.0
  • LM323K vs LM3480IM3X-3.3/NOPB
  • LM323K vs LM3480IM3X-3.3/NOPB
  • LM323K vs LM3480IM3X-3.3-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.