Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LM337SP
LM337SP
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN NEG ADJ 1.5A TO220
Manufacturer:
STMicroelectronics
Datasheet:
LM337SP Datasheet
History Price: $1.34000
In Stock: 37960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM337SP Specification
Specification
Part No
LM337SP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
-1.2V
Voltage - Output (Max)
-37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
77dB ~ 60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LM337SP PDF Datasheet
LM337SP Datasheet
Click and Download: LM337SP Datasheet
LM337SP Related Parts
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM337SP Compare Parts
LM337SP vs LM3940LD-3.3/NOPB
LM337SP vs LM3940J-3.3-SCD
LM337SP vs LM3940IT-3.3/NOPB
LM337SP vs LM3940IT-3.3
LM337SP vs LM3940ISX-3.3/NOPB
LM337SP vs LM3940ISX-3.3/NOPB
LM337SP vs LM3940ISX-3.3
LM337SP vs LM3940IS-3.3/NOPB
LM337SP vs LM3940IS-3.3
LM337SP vs LM3940IMPX-3.3/NOPB
LM337SP vs LM3940IMPX-3.3/NOPB
LM337SP vs LM3940IMPX-3.3
LM337SP vs LM3940IMP-3.3/NOPB
LM337SP vs LM3940IMP-3.3
LM337SP vs LM350TG
LM337SP vs LM350T/NOPB
LM337SP vs LM350T
LM337SP vs LM350T
LM337SP vs LM350K
LM337SP vs LM350AT/NOPB
LM337SP vs LM350AT
LM337SP vs LM3490IM5X-5.0/NOPB
LM337SP vs LM3490IM5X-5.0
LM337SP vs LM3490IM5X-3.3/NOPB
LM337SP vs LM3490IM5X-15
LM337SP vs LM3490IM5X-12/NOPB
LM337SP vs LM3490IM5X-12
LM337SP vs LM3490IM5-5.0/NOPB
LM337SP vs LM3490IM5-5.0
LM337SP vs LM3490IM5-3.3/NOPB
LM337SP vs LM3490IM5-3.3
LM337SP vs LM3490IM5-15/NOPB
LM337SP vs LM3490IM5-12/NOPB
LM337SP vs LM3490IM5-12
LM337SP vs LM3480IM3X-5.0/NOPB
LM337SP vs LM3480IM3X-5.0
LM337SP vs LM3480IM3X-5.0
LM337SP vs LM3480IM3X-3.3/NOPB
LM337SP vs LM3480IM3X-3.3/NOPB
LM337SP vs LM3480IM3X-3.3-TI
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.