☰
LM350K
LM350K
Obsolete
Description:  IC REG LINEAR POS ADJ 3A TO3
Manufacturer:  STMicroelectronics
Datasheet:   LM350K Datasheet
History Price: Obsolete
In Stock: 12880
LM350K Specification
Specification
Part No
LM350K
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
25V
Voltage Dropout (Max)
-
Current - Output
3A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
86dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
LM350K PDF Datasheet
LM350K Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM350K Description
Product Overview

The STMicroelectronics LM350K is a voltage regulator designed to provide a stable, adjustable output voltage. This device belongs to the LM350 family of voltage regulators, offering a reliable and efficient solution for powering analog circuits, microcontrollers, and other electronic components in both consumer and industrial applications. It is particularly popular for its adjustable output voltage range and its ability to deliver high current, making it versatile for a variety of power supply designs.

The LM350K is specifically designed to offer both high performance and low dropout, ensuring steady regulation even when the input voltage is close to the desired output voltage. The device comes in a robust TO-3 package, which is suited for higher power dissipation and heavy-duty applications. It also features internal current limiting and thermal shutdown, ensuring protection against excessive power conditions.

Key Features

* Adjustable Output Voltage: Provides a wide adjustable output voltage range from 1.25V to 37V.
* High Output Current: Capable of delivering output currents up to 3A.
* Low Dropout Voltage: The low dropout characteristic ensures efficient operation even with small input-output voltage differences.
* Thermal Shutdown Protection: The internal thermal shutdown feature ensures the regulator automatically shuts down in case of overheating.
* Current Limiting: Built-in current limiting prevents damage due to excessive current draw.
* TO-3 Package: Designed in a TO-3 package, allowing for efficient heat dissipation and high-power handling.
* Reliable Performance: Offers stability under a variety of load conditions, ensuring consistent output voltage.

Specifications

* Device Type: Adjustable Regulator
* Output Voltage Range: 1.25V to 37V (adjustable)
* Output Current: Up to 3A (maximum continuous output current)
* Dropout Voltage:

* Typically 3V at 3A load current
* Varies with load and input voltage
* Input Voltage: 5V to 40V (max)
* Line Regulation: Typically 0.1% at 3A load current
* Load Regulation: Typically 0.5% at 3A load current
* Thermal Shutdown: Automatically activates when junction temperature exceeds a predefined threshold
* Current Limiting: Built-in current limiting to protect against overloads
* Quiescent Current: Typically 5mA
* Power Dissipation:

* Maximum of 15W (at 3A and high input-output differential)
* Should be managed with proper heat sinking for continuous high power operation
* Operating Temperature Range: -40°C to +125°C
* Package Type: TO-3 (metal can package)
* Mounting Type: Through-hole
* Typical Applications:

* Power supplies for audio amplifiers
* Powering microprocessors and logic circuits
* Battery-operated systems
* Linear regulators in high-power applications

Functional Description

The LM350K is a 3-terminal adjustable voltage regulator that offers a precise and stable output voltage over a wide range of load conditions. By using external resistors, users can adjust the output voltage to suit the specific needs of their application. The adjustment is achieved by configuring the regulator's feedback loop with two resistors that determine the output voltage based on the following formula:

$$
V_{out} = 1.25 imes left(1 + frac{R_2}{R_1}
ight) + I_{adj} imes R_2
$$

Where:

* $V_{out}$ is the output voltage
* $R_1$ and $R_2$ are external resistors
* $I_{adj}$ is the adjustment pin current, typically a very small value that can usually be neglected in the equation.

This feature makes the LM350K versatile for custom voltage requirements in a wide variety of electronic systems. The internal circuitry of the LM350K ensures that the output voltage remains stable, even with significant variations in input voltage or output load, making it ideal for applications requiring consistent power.

The device features low dropout operation, meaning that the input voltage needs to be only slightly higher than the desired output voltage for proper regulation, making it an ideal choice for low-voltage systems or systems with limited input voltage headroom.

Protection Features

1. Thermal Shutdown: The LM350K features an integrated thermal protection circuit. If the internal temperature exceeds safe limits (typically around 150°C), the device automatically enters thermal shutdown mode, cutting off the output voltage to prevent damage. Once the device cools down, it resumes normal operation.

2. Current Limiting: The LM350K has built-in current limiting to protect itself and the rest of the system from excessive current conditions. If the load draws too much current, the regulator will limit the current, ensuring the safety of the device and other connected components.

Applications

The LM350K is suitable for a wide variety of applications requiring a stable, adjustable power supply:

* Power Supplies: Ideal for power supplies in consumer electronics, industrial systems, and communication devices where adjustable voltage is required.
* Battery Chargers: The LM350K can be used in battery charger circuits for charging devices like mobile phones, laptops, and other battery-powered equipment.
* Embedded Systems: Often used in embedded systems where low dropout and high current capability are necessary for powering components like microcontrollers, sensors, and actuators.
* Audio Systems: Widely used in audio equipment for providing stable power to amplifiers, ensuring minimal noise and optimal performance.
* Test and Measurement Equipment: Used to power test equipment that requires precision voltage regulation for accurate results.
* LED Drivers: The adjustable output voltage and current regulation features make it suitable for driving high-power LEDs in lighting applications.

Thermal and Mechanical Characteristics

The LM350K is housed in a TO-3 package, which is known for its robust thermal performance. The TO-3 package allows for effective heat dissipation, ensuring that the device can operate at high currents without overheating. The metal can package is also known for its durability and resistance to environmental factors such as vibration, making it a good choice for industrial and automotive applications.

Due to its ability to handle high power dissipation (up to 15W), the LM350K requires careful consideration of heat sinking when used at higher load currents. Proper heat sinking is essential to ensure the regulator operates within its safe thermal limits, especially when the device is required to deliver close to its maximum output current of 3A.

Conclusion

The STMicroelectronics LM350K is a versatile and reliable adjustable voltage regulator, offering a wide output voltage range (1.25V to 37V) and high output current capabilities (up to 3A). Its low dropout voltage, thermal shutdown protection, and built-in current limiting make it a robust and safe choice for powering a variety of electronic systems.

Whether used in consumer electronics, industrial equipment, or embedded systems, the LM350K provides a cost-effective solution for high-power applications that require a stable and adjustable power supply. With its excellent thermal and mechanical performance, it is suitable for use in high-current and high-power designs, ensuring reliable operation in demanding conditions.
LM350K Compare Parts
  • LM350K vs LM3940LD-3.3/NOPB
  • LM350K vs LM3940J-3.3-SCD
  • LM350K vs LM3940IT-3.3/NOPB
  • LM350K vs LM3940IT-3.3
  • LM350K vs LM3940ISX-3.3/NOPB
  • LM350K vs LM3940ISX-3.3/NOPB
  • LM350K vs LM3940ISX-3.3
  • LM350K vs LM3940IS-3.3/NOPB
  • LM350K vs LM3940IS-3.3
  • LM350K vs LM3940IMPX-3.3/NOPB
  • LM350K vs LM3940IMPX-3.3/NOPB
  • LM350K vs LM3940IMPX-3.3
  • LM350K vs LM3940IMP-3.3/NOPB
  • LM350K vs LM3940IMP-3.3
  • LM350K vs LM350TG
  • LM350K vs LM350T/NOPB
  • LM350K vs LM350T
  • LM350K vs LM350T
  • LM350K vs LM350AT/NOPB
  • LM350K vs LM350AT
  • LM350K vs LM3490IM5X-5.0/NOPB
  • LM350K vs LM3490IM5X-5.0
  • LM350K vs LM3490IM5X-3.3/NOPB
  • LM350K vs LM3490IM5X-15
  • LM350K vs LM3490IM5X-12/NOPB
  • LM350K vs LM3490IM5X-12
  • LM350K vs LM3490IM5-5.0/NOPB
  • LM350K vs LM3490IM5-5.0
  • LM350K vs LM3490IM5-3.3/NOPB
  • LM350K vs LM3490IM5-3.3
  • LM350K vs LM3490IM5-15/NOPB
  • LM350K vs LM3490IM5-12/NOPB
  • LM350K vs LM3490IM5-12
  • LM350K vs LM3480IM3X-5.0/NOPB
  • LM350K vs LM3480IM3X-5.0
  • LM350K vs LM3480IM3X-5.0
  • LM350K vs LM3480IM3X-3.3/NOPB
  • LM350K vs LM3480IM3X-3.3/NOPB
  • LM350K vs LM3480IM3X-3.3-TI
  • LM350K vs LM3480IM3X-3.3
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!