☰
LS204ID
LS204ID
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LS204ID Datasheet
History Price: Obsolete
In Stock: 10040
LS204ID Specification
Specification
Part No
LS204ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1.5V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
500 μV
Current - Supply
700μA
Current - Output / Channel
23 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LS204ID Related Parts
LS204CD
LS204CD
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204CDT
LS204CDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204CN
LS204CN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
LS204IDT
LS204IDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204IN
LS204IN
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8MINI DIP
LS204IYDT
LS204IYDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
LS204ID Compare Parts
  • LS204ID vs LS204IN
  • LS204ID vs LS204IDT
  • LS204ID vs LS204CN
  • LS204ID vs LS204CDT
  • LS204ID vs LS204CD
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet