☰
M34F04-WMN6TP
M34F04-WMN6TP
Active
Description:  IC EEPROM 4KBIT I2C 400KHZ 8SOIC
Manufacturer:  STMicroelectronics
History Price: $0.42523
In Stock: 7760
M34F04-WMN6TP Specification
Specification
Part No
M34F04-WMN6TP
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M34F04-WMN6TP PDF Datasheet
M34F04-WMN6TP Related Parts
M34C02-RMB6TG
M34C02-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT I2C 8UFDFPN
M34C02-WMN6T
M34C02-WMN6T
STMicroelectronics
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
M34D64-WMN6P
M34D64-WMN6P
STMicroelectronics
IC EEPROM 64KBIT I2C 8SOIC
M34D64-WMN6T
M34D64-WMN6T
STMicroelectronics
IC EEPROM 64KBIT I2C 8SOIC
M34D64-WMN6TP
M34D64-WMN6TP
STMicroelectronics
IC EEPROM 64KBIT I2C 8SOIC
M34E02-FMB1TG
M34E02-FMB1TG
STMicroelectronics
IC EEPROM 2KBIT I2C 8UFDFPN
M34E02-FMC6TG
M34E02-FMC6TG
STMicroelectronics
IC EEPROM 2KBIT I2C 8UFDFPN
M34E04-FMC9TG
M34E04-FMC9TG
STMicroelectronics
IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN
M34F04-WMN6P
M34F04-WMN6P
STMicroelectronics
IC EEPROM 4KBIT I2C 400KHZ 8SOIC
M34M02-DXCT2TP/K
M34M02-DXCT2TP/K
STMicroelectronics
IC EEPROM 2KBIT
M34F04-WMN6TP Compare Parts
  • M34F04-WMN6TP vs M34E04-FMC9TG
  • M34F04-WMN6TP vs M34E02-FMC6TG
  • M34F04-WMN6TP vs M34E02-FMB1TG
  • M34F04-WMN6TP vs M34D64-WMN6TP
  • M34F04-WMN6TP vs M34D64-WMN6T
  • M34F04-WMN6TP vs M34D64-WMN6P
  • M34F04-WMN6TP vs M34C02-WMN6T
  • M34F04-WMN6TP vs M34C02-RMB6TG
  • M34F04-WMN6TP vs M34M02-DXCT2TP/K
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.