☰
M41T82RM6E
M41T82RM6E
Obsolete
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   M41T82RM6E Datasheet
History Price: Obsolete
In Stock: 40300
M41T82RM6E Specification
Specification
Part No
M41T82RM6E
Category
Clock/Timing - Real Time Clocks
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, SRAM, Watchdog Timer
Memory Size
7B
Time Format
HH:MM:SS:hh (24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
2.7V ~ 5.5V
Voltage - Supply, Battery
2V ~ 5.5V
Current - Timekeeping (Max)
10μA @ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M41T82RM6E PDF Datasheet
M41T82RM6E Related Parts
M41ST84WMQ6E
M41ST84WMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84WMQ6F
M41ST84WMQ6F
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST84YMQ6E
M41ST84YMQ6E
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 16SO
M41ST85WMH6E
M41ST85WMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6F
M41ST85WMH6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMH6TR
M41ST85WMH6TR
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85WMX6
M41ST85WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85WMX6TR
M41ST85WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST85YMH6E
M41ST85YMH6E
STMicroelectronics
IC RTC CLK/CALENDAR I2C 28SOH
M41ST85YMX6
M41ST85YMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6
M41ST87WMX6
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41ST87WMX6TR
M41ST87WMX6TR
STMicroelectronics
IC RTC CLOCK/CALENDAR I2C 28SO
M41T82RM6E Compare Parts
  • M41T82RM6E vs M41T94MQ6E
  • M41T82RM6E vs M41T94MH6F
  • M41T82RM6E vs M41T94MH6E
  • M41T82RM6E vs M41T93ZQA6F
  • M41T82RM6E vs M41T93ZMY6F
  • M41T82RM6E vs M41T93ZMY6E
  • M41T82RM6E vs M41T93SQA6F
  • M41T82RM6E vs M41T93SMY6F
  • M41T82RM6E vs M41T93SMY6E
  • M41T82RM6E vs M41T93RQA6F
  • M41T82RM6E vs M41T93RMY6F
  • M41T82RM6E vs M41T93RMY6E
  • M41T82RM6E vs M41T83ZQA6F
  • M41T82RM6E vs M41T83ZMY6F
  • M41T82RM6E vs M41T83ZMY6E
  • M41T82RM6E vs M41T83SQA6F
  • M41T82RM6E vs M41T83SMY6F
  • M41T82RM6E vs M41T83SMY6E
  • M41T82RM6E vs M41T83RQA6F
  • M41T82RM6E vs M41T83RMY6F
  • M41T82RM6E vs M41T83RMY6E
  • M41T82RM6E vs M41T82ZM6F
  • M41T82RM6E vs M41T82ZM6E
  • M41T82RM6E vs M41T82SM6F
  • M41T82RM6E vs M41T82SM6E
  • M41T82RM6E vs M41T82RM6F
  • M41T82RM6E vs M41T81SMY6F
  • M41T82RM6E vs M41T81SMY6E
  • M41T82RM6E vs M41T81SM6F
  • M41T82RM6E vs M41T81SM6E
  • M41T82RM6E vs M41T81MX6
  • M41T82RM6E vs M41T81M6F
  • M41T82RM6E vs M41T81M6E
  • M41T82RM6E vs M41T80M6F
  • M41T82RM6E vs M41T80M6E
  • M41T82RM6E vs M41T66Q6F
  • M41T82RM6E vs M41T65Q6F
  • M41T82RM6E vs M41T64Q6F
  • M41T82RM6E vs M41T62Q6F
  • M41T82RM6E vs M41T62LC6F
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend