Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ STMicroelectronics M74HC126RM13TR
M74HC126RM13TR
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 6V 14SO
Manufacturer:
STMicroelectronics
Datasheet:
M74HC126RM13TR Datasheet
History Price: Obsolete
In Stock: 24640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
M74HC126RM13TR Specification
Specification
Part No
M74HC126RM13TR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
4
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
7.8mA, 7.8mA
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
M74HC126RM13TR PDF Datasheet
M74HC126RM13TR Datasheet
Click and Download: M74HC126RM13TR Datasheet
M74HC126RM13TR Related Parts
M74HC125B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 14DIP
M74HC125RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 14DIP
M74HC126TTR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14TSSOP
M74HC126YRM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126YTTR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14TSSOP
M74HC240B1R
STMicroelectronics
IC BUFFER INVERT 6V 20DIP
M74HC240RM13TR
STMicroelectronics
IC BUFFER INVERT 6V 20SO
M74HC240TTR
STMicroelectronics
IC BUFFER INVERT 6V 20TSSOP
M74HC241B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 20DIP
M74HC244B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 20DIP
M74HC244RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 20SOP
M74HC126RM13TR Compare Parts
M74HC126RM13TR vs M74VHC1GT50DTT1G
M74HC126RM13TR vs M74VHC1GT50DFT2G
M74HC126RM13TR vs M74VHC1GT50DFT1G
M74HC126RM13TR vs M74VHC1GT126DT1G
M74HC126RM13TR vs M74VHC1GT126DF2G
M74HC126RM13TR vs M74VHC1GT126DF1G-L22038
M74HC126RM13TR vs M74VHC1GT126DF1G
M74HC126RM13TR vs M74VHC1GT125DT1G
M74HC126RM13TR vs M74VHC1GT125DF2G-L22038
M74HC126RM13TR vs M74VHC1GT125DF2G
M74HC126RM13TR vs M74VHC1GT125DF1G
M74HC126RM13TR vs M74VHC1G126DTT1G
M74HC126RM13TR vs M74VHC1G126DFT2G-L22038
M74HC126RM13TR vs M74VHC1G126DFT2G
M74HC126RM13TR vs M74VHC1G126DFT1G
M74HC126RM13TR vs M74VHC1G125DTT1G
M74HC126RM13TR vs M74VHC1G125DFT2G-L22038
M74HC126RM13TR vs M74VHC1G125DFT2G
M74HC126RM13TR vs M74VHC1G125DFT1G
M74HC126RM13TR vs M74LCX16245DTR2G
M74HC126RM13TR vs M74LCX16244DTR2G
M74HC126RM13TR vs M74LCX16240DTR2G
M74HC126RM13TR vs M74HCT7007RM13TR
M74HC126RM13TR vs M74HCT652RM13TR
M74HC126RM13TR vs M74HCT652B1R
M74HC126RM13TR vs M74HCT646RM13TR
M74HC126RM13TR vs M74HCT640RM13TR
M74HC126RM13TR vs M74HCT640B1R
M74HC126RM13TR vs M74HCT541RM13TR
M74HC126RM13TR vs M74HCT541B1R
M74HC126RM13TR vs M74HCT540RM13TR
M74HC126RM13TR vs M74HCT540B1R
M74HC126RM13TR vs M74HCT367RM13TR
M74HC126RM13TR vs M74HCT245TTR
M74HC126RM13TR vs M74HCT245RM13TR
M74HC126RM13TR vs M74HCT245B1R
M74HC126RM13TR vs M74HCT244TTR
M74HC126RM13TR vs M74HCT244RM13TR
M74HC126RM13TR vs M74HCT244B1R
M74HC126RM13TR vs M74HCT240B1R
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top