☰
M74HC138RM13TR
M74HC138RM13TR
Obsolete
Description:  IC DECODER/DEMUX 1 X 3:8 16SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 14320
M74HC138RM13TR Specification
Specification
Part No
M74HC138RM13TR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
M74HC138RM13TR PDF Datasheet
M74HC138RM13TR Related Parts
M74HC138B1R
M74HC138B1R
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16DIP
M74HC138TTR
M74HC138TTR
STMicroelectronics
IC DECODER/DEMUX 1X3:8 16TSSOP
M74HC139B1R
M74HC139B1R
STMicroelectronics
IC DECODER/DEMUX 1X2:4 16DIP
M74HC139RM13TR
M74HC139RM13TR
STMicroelectronics
IC DECODER/DEMUX 1 X 2:4 16SO
M74HC147RM13TR
M74HC147RM13TR
STMicroelectronics
IC PRIORITY ENCOD 1 X 10:4 16SO
M74HC148B1R
M74HC148B1R
STMicroelectronics
IC PRIORITY ENCOD 1 X 8:3 16DIP
M74HC148RM13TR
M74HC148RM13TR
STMicroelectronics
IC PRIORITY ENCODER 1 X 8:3 16SO
M74HC148TTR
M74HC148TTR
STMicroelectronics
IC PRIORITY ENCOD 1X8:3 16TSSOP
M74HC151B1R
M74HC151B1R
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16DIP
M74HC151RM13TR
M74HC151RM13TR
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16SO
M74HC151TTR
M74HC151TTR
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16TSSOP
M74HC151YRM13TR
M74HC151YRM13TR
STMicroelectronics
IC MULTIPLEXER 1 X 8:1 16SO
M74HC138RM13TR Description
STMicroelectronics M74HC138RM13TR Overview

The STMicroelectronics M74HC138RM13TR is a high-speed, low-power, 3-to-8 line decoder/demultiplexer that is part of the HC series, which is based on CMOS technology. It is commonly used in applications where multiple outputs need to be selected from a set of inputs, such as memory address decoding, data routing, and multiplexing. The M74HC138 provides a cost-effective and efficient solution for these types of logic functions.

Key Features

* 3-to-8 Line Decoder/Demultiplexer: The M74HC138RM13TR accepts a 3-bit binary input and decodes it into one of eight mutually exclusive outputs, which can be used to activate or select various circuits or peripherals.

* Active Low Outputs: All the outputs of the device are active low, which means that the corresponding output pin will go low (logic 0) when the input address matches the decoded value, and all other outputs remain high (logic 1).

* Enable Pins: The M74HC138RM13TR features three enable pins (G1, G2A, and G2B) that control whether the decoder is active. When the enable conditions are not met, all outputs are disabled, effectively placing the device in a high-impedance state. This allows for flexible system design where the decoder can be activated or deactivated as needed.

* High-Speed Operation: The device operates at high speed, with a typical propagation delay of 10 ns, making it suitable for fast data and address routing applications.

* Low Power Consumption: Being part of the HC family, it is designed for low power consumption, making it ideal for battery-operated systems and applications where power efficiency is a concern.

* CMOS Technology: The M74HC138RM13TR is built using CMOS technology, providing high noise immunity and low static power consumption. This makes it suitable for use in a wide range of applications, including industrial and consumer electronics.

* Wide Operating Voltage Range: The device operates over a broad voltage range of 2 V to 6 V, making it versatile and compatible with both 3.3 V and 5 V logic systems.

* Compact Package: The M74HC138RM13TR is available in a compact, 16-pin SOP package, which allows for easy integration into various system designs while minimizing space requirements.

Applications

* Memory Address Decoding: The M74HC138RM13TR is widely used in memory address decoding, where a specific block of memory is selected based on the address input. The decoder enables or disables the corresponding memory chips depending on the address being accessed.

* Peripheral Selection: In microcontroller-based systems, the M74HC138RM13TR can be used to select peripherals such as display modules, sensors, or other components, based on the decoded address or control input.

* Data Routing: This device can be used in systems that require efficient data routing or signal switching, directing data from one source to one of several destinations.

* Multiplexing: The M74HC138RM13TR is ideal for multiplexing applications, where one input signal needs to be routed to one of several outputs based on the decoded control signal.

Specifications

* Number of Inputs: 3 (A, B, C)
* Number of Outputs: 8 (Y0 to Y7)
* Logic Type: Decoder/Demultiplexer
* Output Type: Active low
* Enable Pins: G1, G2A, G2B (all active low)
* Input Voltage Range: 2 V to 6 V
* Operating Voltage Range: 2 V to 6 V
* Supply Voltage: Vcc (2 V to 6 V)
* Propagation Delay: 10 ns (typical)
* Low-Level Output Voltage (VOL): 0.2 V (max) at IOL = 6 mA
* High-Level Output Voltage (VOH): 4.9 V (min) at IOH = -2 mA
* Input Voltage (VIH): 2 V (min) at Vcc = 4.5 V
* Input Voltage (VIL): 0.8 V (max) at Vcc = 4.5 V
* Input Current (Iin): 1 µA (max) at Vcc = 5 V
* Output Current (Ioh, Iol): 6 mA (max)
* Package Type: SOP-16 (small outline package)

Conclusion

The STMicroelectronics M74HC138RM13TR is a versatile, high-speed, low-power 3-to-8 line decoder/demultiplexer designed for a wide variety of digital systems. Its features, such as high-speed operation, low power consumption, and wide operating voltage range, make it ideal for applications in memory address decoding, peripheral selection, and multiplexing. The device's compact SOP-16 package and CMOS technology also ensure reliable performance in various system environments, making it a popular choice for both consumer and industrial electronics.
M74HC138RM13TR Compare Parts
  • M74HC138RM13TR vs M74VHCT157ADTR2G
  • M74HC138RM13TR vs M74HCT157RM13TR
  • M74HC138RM13TR vs M74HCT157B1R
  • M74HC138RM13TR vs M74HCT138RM13TR
  • M74HC138RM13TR vs M74HCT138B1R
  • M74HC138RM13TR vs M74HC42TTR
  • M74HC138RM13TR vs M74HC42RM13TR
  • M74HC138RM13TR vs M74HC42B1R
  • M74HC138RM13TR vs M74HC4028B1R
  • M74HC138RM13TR vs M74HC298B1R
  • M74HC138RM13TR vs M74HC257RM13TR
  • M74HC138RM13TR vs M74HC257B1R
  • M74HC138RM13TR vs M74HC253RM13TR
  • M74HC138RM13TR vs M74HC251TTR
  • M74HC138RM13TR vs M74HC251RM13TR
  • M74HC138RM13TR vs M74HC251B1R
  • M74HC138RM13TR vs M74HC238RM13TR
  • M74HC138RM13TR vs M74HC238B1R
  • M74HC138RM13TR vs M74HC237RM13TR
  • M74HC138RM13TR vs M74HC237B1R
  • M74HC138RM13TR vs M74HC157RM13TR
  • M74HC138RM13TR vs M74HC157B1R
  • M74HC138RM13TR vs M74HC155RM13TR
  • M74HC138RM13TR vs M74HC155B1R
  • M74HC138RM13TR vs M74HC153RM13TR
  • M74HC138RM13TR vs M74HC153B1R
  • M74HC138RM13TR vs M74HC151YTTR
  • M74HC138RM13TR vs M74HC151YRM13TR
  • M74HC138RM13TR vs M74HC151TTR
  • M74HC138RM13TR vs M74HC151RM13TR
  • M74HC138RM13TR vs M74HC151B1R
  • M74HC138RM13TR vs M74HC148TTR
  • M74HC138RM13TR vs M74HC148RM13TR
  • M74HC138RM13TR vs M74HC148B1R
  • M74HC138RM13TR vs M74HC147RM13TR
  • M74HC138RM13TR vs M74HC139RM13TR
  • M74HC138RM13TR vs M74HC139B1R
  • M74HC138RM13TR vs M74HC138TTR
  • M74HC138RM13TR vs M74HC138B1R
  • M74HC138RM13TR vs M74VHC1GT66D
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect