☰
M95020-WMN6P
M95020-WMN6P
Active
Description:  IC EEPROM 2KBIT SPI 20MHZ 8SOIC
Manufacturer:  STMicroelectronics
History Price: $0.32000
In Stock: 39680
M95020-WMN6P Specification
Specification
Part No
M95020-WMN6P
Category
Memory
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
256 x 8
Memory Interface
SPI
Clock Frequency
20 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
M95020-WMN6P PDF Datasheet
M95020-WMN6P Related Parts
M95010-RMN6P
M95010-RMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-RMN6TP
M95010-RMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6P
M95010-WMN6P
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95010-WMN6TP
M95010-WMN6TP
STMicroelectronics
IC EEPROM 1KBIT SPI 20MHZ 8SOIC
M95020-DRMF3TG/K
M95020-DRMF3TG/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8MLP
M95020-DRMN3TP/K
M95020-DRMN3TP/K
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-MN6
M95020-MN6
STMicroelectronics
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
M95020-RMB6TG
M95020-RMB6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMC6TG
M95020-RMC6TG
STMicroelectronics
IC EEPROM 2KBIT SPI 8UFDFPN
M95020-RMN6TP
M95020-RMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6T
M95020-WMN6T
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6TP
M95020-WMN6TP
STMicroelectronics
IC EEPROM 2KBIT SPI 20MHZ 8SOIC
M95020-WMN6P Description
Introduction to STMicroelectronics M95020-WMN6P

The STMicroelectronics M95020-WMN6P is a high-performance serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a variety of digital storage applications. This device is part of the M95 series and provides reliable and efficient non-volatile memory solutions for a wide range of systems, including consumer electronics, automotive, and industrial applications. The M95020-WMN6P offers advanced features such as high-speed I2C communication, low power consumption, and a compact form factor, making it ideal for space-constrained and power-sensitive designs.

EEPROMs like the M95020-WMN6P are used for storing small amounts of data that need to be preserved even when the power is removed, such as configuration settings, calibration data, or user preferences. Its small footprint, combined with reliable performance and easy integration into microcontroller-based systems, makes it a versatile choice for embedded designs.

Key Specifications

* Device Type: Serial EEPROM
* Memory Capacity: 2 Kbit (256 x 8 bits)
* Interface Type: I2C (Inter-Integrated Circuit)
* Operating Voltage Range: 1.7V to 5.5V
* Write Cycle Time (Page): 5 ms (typical)
* Write Cycle Time (Byte): 1.5 ms (typical)
* Read Access Time: 100 ns (typical)
* Operating Current (Read): 400 µA (typical at Vcc = 3.6V)
* Standby Current: 1 µA (typical)
* Package Type: SOT23-6 (Small Outline Transistor package)
* Temperature Range: -40°C to +85°C (Industrial)
* Data Retention: 40 years (typical)
* Endurance (Write/Erase Cycles): 1 million cycles (minimum)
* Organization: 256 x 8-bit memory array
* Features: I2C-compatible, low power consumption, 2-byte address, hardware write protection

Memory Capacity and Organization

The M95020-WMN6P provides 2 Kbit of memory, organized as 256 x 8 bits. This makes it suitable for applications that require a small but reliable amount of non-volatile storage for storing configuration data, calibration settings, serial numbers, or user-defined parameters. The 8-bit wide memory organization allows for easy integration with microcontrollers and other devices, as each byte of data can be written and read individually.

The 2 Kbit memory capacity is ideal for embedded systems where small data storage needs are required, such as in consumer electronics, industrial equipment, and automotive systems. Despite its small size, the M95020-WMN6P provides ample space for critical configuration or user data that must be preserved across power cycles.

Communication Interface: I2C

The M95020-WMN6P utilizes the I2C interface, which is one of the most commonly used communication protocols for embedded systems. I2C provides a simple, two-wire connection (SCL for clock and SDA for data), making it ideal for applications that require communication with microcontrollers or other peripheral devices.

The I2C interface allows multiple devices to share the same bus, simplifying the integration of multiple EEPROMs or other I2C-compatible devices in a system. The M95020-WMN6P supports standard I2C addressing, and the two-wire protocol ensures minimal wiring and reduced complexity in the system design.

Write and Read Speed

The M95020-WMN6P offers fast write and read access times. The typical write cycle time for a single byte is 1.5 ms, while writing an entire page (typically 8 bytes) takes around 5 ms. This makes it suitable for applications that require quick updates to non-volatile memory without significant delay. These fast write times are ideal for applications that frequently update configuration data, calibration settings, or operational parameters.

The read access time is 100 ns (typical), allowing for rapid data retrieval from the memory. This performance ensures that the M95020-WMN6P can be used in time-sensitive applications where data must be accessed quickly for processing or decision-making.

Low Power Consumption

One of the key advantages of the M95020-WMN6P is its low power consumption. In the active read mode, the current consumption is typically 400 µA at Vcc = 3.6V. The device also consumes extremely low standby current, typically just 1 µA, when it is not in active operation. This makes the M95020-WMN6P highly suitable for battery-powered devices and other energy-efficient designs, where minimizing power consumption is crucial for extending battery life.

The low operating current during read operations and the very low standby current make the M95020-WMN6P a great choice for systems that require non-volatile memory but must operate in power-constrained environments.

Endurance and Data Retention

The M95020-WMN6P offers an endurance of at least 1 million write/erase cycles. This means that the memory can be rewritten up to 1 million times without failure, ensuring durability over extended periods of use. This endurance is critical for applications that require frequent updates to stored data, such as in automotive and industrial applications where data logging and configuration changes are common.

In terms of data retention, the M95020-WMN6P can store data for up to 40 years under typical operating conditions, providing long-term reliability for stored information. This ensures that data stored in the EEPROM will not degrade or become corrupted over time, even if the system is powered off for extended periods.

Operating Voltage Range

The M95020-WMN6P is designed to operate over a wide voltage range, from 1.7V to 5.5V. This makes it suitable for use in a broad range of electronic devices that operate on different supply voltages. The wide voltage range also ensures compatibility with both low-voltage systems (such as portable devices) and standard 3.3V or 5V systems.

The device's wide voltage tolerance ensures it can function reliably in various environments and integrate seamlessly with microcontrollers and other peripheral components that may operate at different voltage levels.

Package and Form Factor

The M95020-WMN6P is housed in a compact SOT23-6 package, which is a small outline package designed for efficient use of board space. The 6-pin configuration provides a small footprint, making the device ideal for applications with space constraints, such as portable or handheld electronics.

The small size and low-profile package allow the M95020-WMN6P to be easily integrated into tight designs, such as sensors, automotive modules, or industrial control boards. The package is also designed for surface-mount technology (SMT) assembly, ensuring compatibility with modern automated assembly processes.

Temperature Range

The M95020-WMN6P operates within an industrial temperature range of -40°C to +85°C. This wide temperature range makes it suitable for use in a variety of applications that are exposed to challenging environmental conditions. The device is commonly used in automotive, industrial, and consumer electronics systems, where it must maintain reliable operation even in environments with fluctuating temperatures.

Applications

The M95020-WMN6P is ideal for a wide range of applications where small amounts of non-volatile memory are needed. Common uses include:

* Consumer Electronics: Storing user preferences, configuration settings, calibration data, and serial numbers in devices like remote controls, audio equipment, and smart home products.
* Automotive: Storing sensor calibration data, vehicle configuration settings, or diagnostic information in automotive control systems.
* Industrial Automation: Retaining device configuration or control settings for embedded systems, sensors, or motor controllers.
* Portable Devices: Non-volatile storage for battery-powered applications, such as handheld devices, wearables, and medical devices.
* Security Systems: Storing keys, passwords, or access codes in security devices, smart locks, or access control systems.

Conclusion

The STMicroelectronics M95020-WMN6P is a highly reliable, low-power, and compact serial EEPROM that provides excellent performance for a variety of embedded applications. With its 2 Kbit memory capacity, I2C interface, fast write and read speeds, and low power consumption, it is a versatile choice for systems requiring non-volatile data storage. The M95020-WMN6P offers long data retention, high endurance, and wide voltage compatibility, making it an ideal solution for applications in consumer electronics, automotive, industrial, and portable devices.
M95020-WMN6P Compare Parts
  • M95020-WMN6P vs M95P32-IXCST/EF
  • M95020-WMN6P vs M95P16-IXMNT/E
  • M95020-WMN6P vs M95M04-DWMN3TP/V
  • M95020-WMN6P vs M95M04-DRMN6TP
  • M95020-WMN6P vs M95M04-DRCS6TPVF
  • M95020-WMN6P vs M95M02-DWMN3TP/K
  • M95020-WMN6P vs M95M02-DRMN6TP
  • M95020-WMN6P vs M95M02-DRCS6TP/K
  • M95020-WMN6P vs M95M01-RMW6TG
  • M95020-WMN6P vs M95M01-RMW6G
  • M95020-WMN6P vs M95M01-RMN6TP
  • M95020-WMN6P vs M95M01-RMN6P
  • M95020-WMN6P vs M95M01-DWMN3TP/K
  • M95020-WMN6P vs M95M01-DFMN6TP
  • M95020-WMN6P vs M95M01-DFCS6TP/K
  • M95020-WMN6P vs M95640-WMN6TP
  • M95020-WMN6P vs M95640-WMN6T
  • M95020-WMN6P vs M95640-WMN6P
  • M95020-WMN6P vs M95640-RMN6TP
  • M95020-WMN6P vs M95640-RMN6P
  • M95020-WMN6P vs M95640-RMC6TG
  • M95020-WMN6P vs M95640-RMB6TG
  • M95020-WMN6P vs M95640-MN6P
  • M95020-WMN6P vs M95640-DRMN8TP/K
  • M95020-WMN6P vs M95640-DRMN3TP/K
  • M95020-WMN6P vs M95640-DRMF3TG/K
  • M95020-WMN6P vs M95640-DRMC6TG
  • M95020-WMN6P vs M95640-DFMN6TP
  • M95020-WMN6P vs M95640-DFMC6TG
  • M95020-WMN6P vs M95640-DFDW6TP
  • M95020-WMN6P vs M95640-DFCT6TP/K
  • M95020-WMN6P vs M95512-WMN6TP
  • M95020-WMN6P vs M95512-WMN6P
  • M95020-WMN6P vs M95512-RMN6TP
  • M95020-WMN6P vs M95512-RMN6P
  • M95020-WMN6P vs M95512-RMC6TG
  • M95020-WMN6P vs M95512-RMB6TG
  • M95020-WMN6P vs M95512-RCS6TP/K
  • M95020-WMN6P vs M95512-DRMN8TP/K
  • M95020-WMN6P vs M95512-DRMN6TP
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.