☰
MC1458IDT
MC1458IDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   MC1458IDT Datasheet
History Price: $0.96000
In Stock: 23780
MC1458IDT Specification
Specification
Part No
MC1458IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.8V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
1 mV
Current - Supply
2.3mA
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC1458IDT PDF Datasheet
MC1458IDT Related Parts
MC1430G
MC1430G
Motorola
IC OPAMP GP 1 CIRCUIT METAL CAN
MC1436CD
MC1436CD
Motorola
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436CDR2
MC1436CDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1436D
MC1436D
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
MC1458D
MC1458D
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458D
MC1458D
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DE4
MC1458DE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR
MC1458DR
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DR2
MC1458DR2
onsemi
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRE4
MC1458DRE4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458DRG4
MC1458DRG4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
MC1458IDT Description
Product Overview: STMicroelectronics MC1458IDT

The STMicroelectronics MC1458IDT is a general-purpose dual operational amplifier (op-amp) housed in an 8-pin SOIC package. It is designed for applications where dual op-amps are required in a single device and where performance such as bandwidth, input offset voltage, and stability are essential. The MC1458 series is recognized for its robust performance in analog signal processing, including filtering, signal conditioning, and general-purpose amplification.

Key Features

* Dual internally frequency-compensated op-amps
* Short-circuit protection
* Low power consumption
* Compatible with standard bipolar op-amps like LM1458
* Wide operating temperature range suitable for industrial applications
* High input impedance and low output impedance
* Unity gain stable
* Suitable for single or dual-supply operation

Electrical Specifications

* Number of Channels: 2 (dual op-amps)
* Input Offset Voltage (typ): 2 mV
* Input Bias Current (typ): 80 nA
* Input Offset Current (typ): 20 nA
* Supply Voltage Range: ±3 V to ±18 V (or 6 V to 36 V total for single supply)
* Input Voltage Range: ±13 V (with ±15 V supply)
* Output Voltage Swing: ±13 V (typ) with ±15 V supply
* Common Mode Rejection Ratio (CMRR): 70 dB (typ)
* Power Supply Rejection Ratio (PSRR): 77 dB (typ)
* Large Signal Voltage Gain (Avo): 20 V/mV (typ)
* Unity-Gain Bandwidth: 1 MHz (typ)
* Slew Rate: 0.5 V/µs (typ)
* Quiescent Current (per amplifier): 0.8 mA (typ)
* Output Short-Circuit Duration: Continuous (with limitations)

Package and Mechanical Information

* Package Type: SOIC-8 (Small Outline Integrated Circuit, 8 leads)
* Package Width: 3.9 mm
* Mounting Type: Surface Mount
* Temperature Range: –40°C to +105°C (Industrial grade)
* RoHS Compliance: Yes
* Moisture Sensitivity Level (MSL): Level 1 (Unlimited shelf life at ≤30°C/85% RH)

Functional Description

The MC1458IDT integrates two independent op-amps in one package, with each amplifier internally frequency compensated. This simplifies usage in a wide variety of linear applications, such as:

* DC gain blocks
* Active filters
* Summing amplifiers
* Voltage followers/buffers
* Integrators and differentiators
* Comparator circuits (with limitations due to lack of rail-to-rail performance)

Its input and output characteristics allow for good linearity and drive capability in standard signal conditioning circuits. The device operates over a wide supply range, making it suitable for both single-supply and split-supply designs.

Performance Considerations

While the MC1458IDT is a robust and versatile device, it is not optimized for ultra-low noise or high-speed applications. Its slew rate and bandwidth make it ideal for low- to medium-frequency signal applications. The device offers protection against output short circuits and is known for good thermal stability over the rated industrial temperature range.

Applications

* Industrial instrumentation
* Analog signal processing in embedded systems
* Sensor signal conditioning
* Audio preamplifiers
* Control systems
* Data acquisition systems

Conclusion

The STMicroelectronics MC1458IDT is a highly reliable, dual op-amp solution ideal for cost-sensitive applications requiring standard analog signal amplification. Its combination of internal compensation, wide voltage range, and dual-channel configuration makes it a valuable component in both legacy and new analog circuit designs.
MC1458IDT Compare Parts
  • MC1458IDT vs MC1458PSR
  • MC1458IDT vs MC1458PS
  • MC1458IDT vs MC1458PG4
  • MC1458IDT vs MC1458P
  • MC1458IDT vs MC1458N
  • MC1458IDT vs MC1458IN
  • MC1458IDT vs MC1458ID
  • MC1458IDT vs MC1458DT
  • MC1458IDT vs MC1458DRG4
  • MC1458IDT vs MC1458DRE4
  • MC1458IDT vs MC1458DR2
  • MC1458IDT vs MC1458DR
  • MC1458IDT vs MC1458DE4
  • MC1458IDT vs MC1458D
  • MC1458IDT vs MC1458D
  • MC1458IDT vs MC1458D
  • MC1458IDT vs MC1436D
  • MC1458IDT vs MC1436CDR2
  • MC1458IDT vs MC1436CD
  • MC1458IDT vs MC1430G
  • MC1458IDT vs MC1741CP1
  • MC1458IDT vs MC1709G
  • MC1458IDT vs MC1558TDC2
  • MC1458IDT vs MC1558TDC1
  • MC1458IDT vs MC1558JGB
  • MC1458IDT vs MC1558JG
  • MC1458IDT vs MC1558FKB
  • MC1458IDT vs MC1458PE4
  • MC1458IDT vs MC1037P
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!