☰
NE555DT
NE555DT
Obsolete
Description:  IC OSC SINGLE TIMER 500KHZ 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   NE555DT Datasheet
History Price: Obsolete
In Stock: 36040
NE555DT Specification
Specification
Part No
NE555DT
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
500kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
NE555DT PDF Datasheet
NE555DT Related Parts
NE555D
NE555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555D
NE555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
NE555D
NE555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
NE555D
NE555D
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555DE4
NE555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DG4
NE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DR
NE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRE4
NE555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRG4
NE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DX
NE555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555N
NE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
NE555N
NE555N
onsemi
IC OSC SINGLE TIMER 8-DIP
NE555DT Description
The STMicroelectronics NE555DT is a highly versatile and widely used timer integrated circuit (IC) that is renowned for its reliability and ease of use in various applications. Originally introduced in the 1970s, the NE555 has become a staple in electronics design, serving as a timer, pulse generator, and oscillator. Below is a detailed overview of the NE555DT, including its specifications, features, and typical applications.

## Overview

The NE555DT is a dual version of the classic NE555 timer, which can operate in various modes, including monostable, astable, and bistable configurations. This flexibility allows it to be used in a wide range of applications, from simple timing tasks to complex pulse-width modulation (PWM) circuits. The NE555DT is particularly valued for its stability, accuracy, and low cost, making it a popular choice among hobbyists and professionals alike.

## Key Features

1. Versatile Operating Modes: The NE555DT can be configured in three different modes:
- Monostable Mode: Produces a single output pulse of a specified duration in response to a trigger input.
- Astable Mode: Functions as an oscillator, generating a continuous square wave output.
- Bistable Mode: Acts as a flip-flop, providing two stable output states.

2. Wide Supply Voltage Range: The NE555DT can operate with a supply voltage ranging from 4.5 V to 15 V, making it suitable for various power supply configurations.

3. High Output Drive Capability: The output stage can source or sink up to 200 mA, allowing it to drive loads directly without the need for additional transistors.

4. Temperature Stability: The NE555DT is designed to operate over a wide temperature range, typically from -40°C to +70°C, ensuring reliable performance in various environmental conditions.

5. Low Power Consumption: The device features low quiescent current, making it suitable for battery-powered applications.

6. Easy to Use: The NE555DT is straightforward to implement in circuits, with a simple pin configuration that allows for easy connections.

## Specifications

Here are the key specifications of the NE555DT:

- Supply Voltage (VCC): 4.5 V to 15 V
- Output Current: 200 mA (maximum)
- Timing Accuracy: ±1% (typical)
- Trigger Voltage (VTH): 1/3 VCC (typical)
- Threshold Voltage (VTL): 2/3 VCC (typical)
- Temperature Range: -40°C to +70°C
- Power Dissipation: 600 mW (maximum)
- Rise Time (tr): 100 ns (typical)
- Fall Time (tf): 100 ns (typical)
- Package Type: DIP-8, SOIC-8

## Applications

The NE555DT is utilized in a wide variety of applications, including:

1. Timing Applications: Used for generating precise time delays in circuits, such as timers for lights, alarms, and other devices.

2. Pulse Width Modulation (PWM): Employed in motor control applications to adjust the speed of DC motors by varying the duty cycle of the output signal.

3. Oscillators: Functions as a clock generator for digital circuits, providing timing signals for microcontrollers and other digital devices.

4. Frequency Generators: Used in audio applications to generate tones and sound effects.

5. Flashing Lights: Commonly used in LED flashers and light chasers, creating visual effects in decorative lighting.

6. Tone Generators: Employed in sound synthesis applications to produce audio tones for alarms, toys, and other electronic devices.

## Conclusion

The STMicroelectronics NE555DT is a highly versatile and reliable timer IC that has stood the test of time in the electronics industry. Its ability to operate in multiple modes, combined with its wide supply voltage range and ease of use, makes it an ideal choice for a variety of applications. Whether used in simple timing circuits or complex PWM applications, the NE555DT continues to be a valuable component for engineers, hobbyists, and designers alike.
NE555DT Compare Parts
  • NE555DT vs NE556NSR
  • NE555DT vs NE556NS
  • NE555DT vs NE556NG4
  • NE555DT vs NE556N
  • NE555DT vs NE556N
  • NE555DT vs NE556DT
  • NE555DT vs NE556DRG4
  • NE555DT vs NE556DRE4
  • NE555DT vs NE556DR
  • NE555DT vs NE556DBR
  • NE555DT vs NE556DB
  • NE555DT vs NE556D
  • NE555DT vs NE556D
  • NE555DT vs NE556D
  • NE555DT vs NE556D
  • NE555DT vs NE556D
  • NE555DT vs NE555V
  • NE555DT vs NE555S-13
  • NE555DT vs NE555PWRG4
  • NE555DT vs NE555PWRE4
  • NE555DT vs NE555PWR
  • NE555DT vs NE555PW
  • NE555DT vs NE555PSRG4
  • NE555DT vs NE555PSRE4
  • NE555DT vs NE555PSR
  • NE555DT vs NE555PS
  • NE555DT vs NE555P
  • NE555DT vs NE555N
  • NE555DT vs NE555N
  • NE555DT vs NE555DX
  • NE555DT vs NE555DRG4
  • NE555DT vs NE555DRE4
  • NE555DT vs NE555DR
  • NE555DT vs NE555DG4
  • NE555DT vs NE555DE4
  • NE555DT vs NE555D
  • NE555DT vs NE555D
  • NE555DT vs NE555D
  • NE555DT vs NE555D
  • NE555DT vs NE556NS
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!