☰
OA1NP22C
OA1NP22C
Active
Description:  IC CMOS 1 CIRCUIT SC70-5
Manufacturer:  STMicroelectronics
Datasheet:   OA1NP22C Datasheet
History Price: $1.94000
In Stock: 26240
OA1NP22C Specification
Specification
Part No
OA1NP22C
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.003V/μs
Gain Bandwidth Product
9 kHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
100 μV
Current - Supply
650nA
Current - Output / Channel
11 mA
Voltage - Supply Span (Min)
1.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
OA1NP22C PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much