☰
PM6686TR
PM6686TR
Active
Description:  IC REG CTRLR NOTEBK 2OUT 32VFQFN
Manufacturer:  STMicroelectronics
Datasheet:   PM6686TR Datasheet
History Price: $4.31000
In Stock: 44040
PM6686TR Specification
Specification
Part No
PM6686TR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Notebook Power System
Voltage - Input
5.5V ~ 28V
Number of Outputs
2
Voltage - Output
Multiple
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFN (5x5)
PM6686TR PDF Datasheet
PM6686TR Related Parts
PM6641TR
PM6641TR
STMicroelectronics
IC REG CONV DDR 3OUT 48VFQFPN
PM6652
PM6652
STMicroelectronics
IC REG CTRLR 1OUT 32VFQFPN
PM6652TR
PM6652TR
STMicroelectronics
IC REG CTRLR VR11 1OUT 32VFQFPN
PM6680A
PM6680A
STMicroelectronics
IC REG CTRLR EMBED 2OUT 32VFQFPN
PM6680ATR
PM6680ATR
STMicroelectronics
IC REG CTRLR EMBED 2OUT 32VFQFPN
PM6680TR
PM6680TR
STMicroelectronics
IC REG CTRL NOTEBK 2OUT 32VFQFPN
PM6685TR
PM6685TR
STMicroelectronics
IC REG CTRL NOTEBK 2OUT 32VFQFPN
PM6686
PM6686
STMicroelectronics
IC REG CTRL NOTEBK 2OUT 32VFQFPN
PM6764TR
PM6764TR
STMicroelectronics
IC REG CTRLR VR12.5 28VFQFPN
PM6766
PM6766
STMicroelectronics
IC REG CTRLR VR12.5 40VFQFPN
PM6766TR
PM6766TR
STMicroelectronics
IC REG CTRLR VR12.5 40VFQFPN
PM6773
PM6773
STMicroelectronics
IC CONTROLLER VR13 40VFQFPN
PM6686TR Description
Overview of STMicroelectronics PM6686TR

The PM6686TR is a highly integrated power management IC (PMIC) designed by STMicroelectronics, specifically tailored for mobile and portable applications. This device is particularly well-suited for powering systems that require efficient voltage regulation and power management, such as smartphones, tablets, and other battery-operated devices. The PM6686TR combines multiple functions into a single chip, enhancing design flexibility and reducing the overall component count.

Key Specifications

- Input Voltage Range: The PM6686TR operates with an input voltage range of 2.5V to 5.5V, making it compatible with a variety of power sources, including lithium-ion batteries.
- Output Voltage: The device features multiple adjustable output voltages, typically ranging from 0.8V to 3.3V, allowing it to power various components within a system.
- Output Current: The PM6686TR can deliver a maximum output current of up to 3A, providing sufficient power for demanding applications.
- Efficiency: The device boasts high efficiency, typically exceeding 90% under various load conditions, which is crucial for extending battery life in portable applications.
- Switching Frequency: The PM6686TR operates at a fixed switching frequency of 2.1 MHz, allowing for smaller external components and reduced board space.
- Quiescent Current: The quiescent current is low, typically around 20 µA, which is beneficial for battery-powered applications where minimizing power consumption is essential.

Pin Configuration

The PM6686TR is available in a QFN-32 package, which is compact and suitable for surface mounting. The pin configuration includes:

- VIN: Input voltage pin for connecting to the power source.
- VOUT: Output voltage pins for powering the load.
- GND: Ground pin for circuit reference.
- SW: Switch pin for connecting to the inductor in the buck converter configuration.
- COMP: Compensation pin for stability in the feedback loop.
- EN: Enable pin for turning the device on or off.
- PG: Power good output pin that indicates the status of the output voltage.

Features

- Integrated Buck Converter: The PM6686TR includes a highly efficient buck converter, which allows for step-down voltage regulation with minimal power loss.
- Multiple Outputs: The device supports multiple output channels, enabling it to power various components within a system simultaneously.
- Thermal Protection: The PM6686TR features thermal shutdown capabilities, ensuring safe operation by disabling the device if the junction temperature exceeds safe limits.
- Short-Circuit Protection: Integrated short-circuit protection helps prevent damage to the device and the load in case of a fault condition.
- Low Ripple Voltage: The device is designed to minimize output ripple voltage, ensuring stable power delivery to sensitive components.

Applications

The PM6686TR is widely used in various applications, including:

- Mobile Devices: In smartphones and tablets for efficient power management and voltage regulation.
- Wearable Technology: For powering smartwatches and fitness trackers, where low power consumption is critical.
- Portable Electronics: In devices such as portable speakers and cameras, ensuring reliable operation and extended battery life.
- Consumer Electronics: In products like gaming consoles and remote controls, where efficient power management enhances user experience.

Conclusion

The PM6686TR from STMicroelectronics is a versatile and efficient power management IC that meets the demands of modern mobile and portable applications. With its wide input voltage range, high efficiency, and integrated features, it is an excellent choice for a variety of applications requiring reliable voltage regulation and power management. Its compact design and low power consumption further enhance its suitability for battery-operated devices, making it a valuable component in the ever-evolving landscape of consumer electronics.
PM6686TR Compare Parts
  • PM6686TR vs PM6766
  • PM6686TR vs PM6764TR
  • PM6686TR vs PM6686
  • PM6686TR vs PM6685TR
  • PM6686TR vs PM6680TR
  • PM6686TR vs PM6680ATR
  • PM6686TR vs PM6680A
  • PM6686TR vs PM6652TR
  • PM6686TR vs PM6652
  • PM6686TR vs PM6641TR
  • PM6686TR vs PM6776TR
  • PM6686TR vs PM6776
  • PM6686TR vs PM6773TR
  • PM6686TR vs PM6773
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.