☰
PM8800ATR
PM8800ATR
Active
Description:  IC POE CNTRL 1 CHANNEL 16HTSSOP
Manufacturer:  STMicroelectronics
Datasheet:   PM8800ATR Datasheet
History Price: $3.30000
In Stock: 6480
PM8800ATR Specification
Specification
Part No
PM8800ATR
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PD), DC/DC
Number of Channels
1
Power - Max
12.95 W
Internal Switch(s)
Both
Auxiliary Sense
No
Standards
802.3af (PoE)
Voltage - Supply
48V
Current - Supply
3mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-HTSSOP
PM8800ATR PDF Datasheet
PM8800ATR Related Parts
PM8800A
PM8800A
STMicroelectronics
IC POE CNTRL 1 CHANNEL 16HTSSOP
PM8801
PM8801
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
PM8803
PM8803
STMicroelectronics
IC POE CNTRL 1 CHANNEL 20HTSSOP
PM8803TR
PM8803TR
STMicroelectronics
IC POE CNTRL 1 CHANNEL 20HTSSOP
PM8805TR
PM8805TR
STMicroelectronics
IC POE CNTRL 2 CHANNEL 43VFQFPN
PM8801TR
PM8801TR
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24TSSOP
PM8803C
PM8803C
STMicroelectronics
IC POE CNTRL 20HTSSOP
PM8803CTR
PM8803CTR
STMicroelectronics
IC POE CNTRL 20HTSSOP
PM8800ATR Compare Parts
  • PM8800ATR vs PM8803TR
  • PM8800ATR vs PM8803
  • PM8800ATR vs PM8801
  • PM8800ATR vs PM8800A
  • PM8800ATR vs PM8803CTR
  • PM8800ATR vs PM8803C
  • PM8800ATR vs PM8801TR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!