☰
PM8834TR
PM8834TR
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   PM8834TR Datasheet
History Price: $2.00000
In Stock: 3360
PM8834TR Specification
Specification
Part No
PM8834TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.5V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
45ns, 35ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
PM8834TR PDF Datasheet
PM8834TR Description
The STMicroelectronics PM8834TR is a highly integrated power management IC (PMIC) designed specifically for applications requiring efficient power distribution and management. This device is particularly well-suited for battery-operated devices, portable electronics, and various consumer applications. Below is a detailed overview of the PM8834TR, including its specifications, features, and potential applications.

## Overview

The PM8834TR is designed to provide a comprehensive power management solution, integrating multiple functions into a single chip. It is capable of managing power for various components in a system, including microcontrollers, sensors, and communication modules. The device is optimized for low power consumption, making it ideal for battery-powered applications.

## Key Features

1. Integrated Power Management: The PM8834TR combines several power management functions, including multiple low-dropout (LDO) regulators, a buck converter, and power path management, into a single device. This integration reduces the need for external components and simplifies the design process.

2. Buck Converter: The device features a highly efficient buck converter that can step down input voltage to the desired output level. This converter is designed for high efficiency, which is crucial for extending battery life in portable applications.

3. Multiple LDO Regulators: The PM8834TR includes several LDOs that provide stable output voltages for powering various components. These LDOs are designed to deliver low quiescent current, enhancing overall system efficiency.

4. Power Path Management: The integrated power path management allows for seamless switching between battery and external power sources. This feature enables the device to charge the battery while simultaneously powering the system, ensuring uninterrupted operation.

5. Programmable Output Voltage: The output voltages of the LDOs can be programmed to meet the specific requirements of the application, providing flexibility in design.

6. Thermal Protection: The PM8834TR includes built-in thermal protection features to prevent overheating, ensuring reliable operation under various conditions.

7. Compact Package: The device is available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 3.0V to 5.5V
- Buck Converter Output Voltage: Adjustable from 0.8V to 3.3V
- Buck Converter Output Current: Up to 1A
- LDO Output Voltage:
- LDO1: 1.2V to 3.3V (adjustable)
- LDO2: 1.2V to 3.3V (adjustable)
- LDO Output Current: Up to 300mA per LDO
- Efficiency: Up to 95% for the buck converter
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN (Quad Flat No-lead) or similar compact packages
- Protection Features: Overvoltage protection, overcurrent protection, thermal shutdown

## Applications

The PM8834TR is suitable for a wide range of applications, including:

- Portable consumer electronics (smartphones, tablets, wearables)
- Industrial devices (sensors, IoT devices)
- Battery-powered applications
- Automotive electronics
- Medical devices

## Conclusion

The STMicroelectronics PM8834TR is a versatile and efficient power management IC that integrates multiple functions to simplify power management in various applications. Its ability to support different output voltages, combined with its compact design and robust protection features, makes it an excellent choice for designers looking to optimize power management in their products. With its wide input voltage range and programmable output capabilities, the PM8834TR is well-suited for modern electronic devices that demand high performance and reliability.
PM8834TR Compare Parts
  • PM8834TR vs PM8841D
  • PM8834TR vs PM8834MTR
  • PM8834TR vs PM8834M
  • PM8834TR vs PM8834
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend