☰
PWD5F60TR
PWD5F60TR
Active
Description:  IC HALF BRIDGE DRV 3.5A 46VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   PWD5F60TR Datasheet
History Price: $6.69000
In Stock: 2320
PWD5F60TR Specification
Specification
Part No
PWD5F60TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
Industrial
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
1.38Ohm
Current - Output / Channel
3.5A
Current - Peak Output
14A
Voltage - Supply
10V ~ 20V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Fault Protection
UVLO
Mounting Type
Surface Mount
Package / Case
46-PowerVQFN
Supplier Device Package
46-VFQFPN (15x7)
PWD5F60TR PDF Datasheet
PWD5F60TR Description
The STMicroelectronics PWD5F60TR is a high-performance power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various applications in power management and switching. This component is particularly well-suited for use in power supplies, motor control, and other high-efficiency applications. Below is a detailed introduction to the PWD5F60TR, including its specifications and parameters.

## Overview

The PWD5F60TR is part of STMicroelectronics%27 extensive range of power MOSFETs, which are known for their high efficiency, low on-resistance, and fast switching capabilities. This specific model is designed to handle high voltage and current levels, making it ideal for demanding applications in both consumer and industrial electronics.

## Specifications

1. Type:
- The PWD5F60TR is an N-channel MOSFET, which means it uses an N-type semiconductor for the channel. N-channel MOSFETs are typically preferred for high-side switching applications due to their lower on-resistance and better performance characteristics.

2. Voltage Rating:
- The maximum drain-source voltage (V_DS) for the PWD5F60TR is 60V. This rating indicates the maximum voltage that can be applied across the drain and source terminals without causing breakdown.

3. Current Rating:
- The continuous drain current (I_D) is rated at 50A at a temperature of 25°C. This high current rating allows the MOSFET to handle significant loads, making it suitable for power applications.

4. On-Resistance:
- The on-resistance (R_DS(on)) is a critical parameter that affects the efficiency of the MOSFET. For the PWD5F60TR, the on-resistance is typically around 10 mΩ at a gate-source voltage (V_GS) of 10V. A low on-resistance value minimizes power losses during operation.

5. Gate Threshold Voltage:
- The gate threshold voltage (V_GS(th)) is the minimum gate-source voltage required to turn the MOSFET on. For the PWD5F60TR, this value is typically between 2V and 4V, allowing for easy interfacing with standard logic levels.

6. Total Gate Charge:
- The total gate charge (Q_g) is an important parameter that affects the switching speed of the MOSFET. For the PWD5F60TR, the total gate charge is approximately 30 nC (nanocoulombs) at a V_GS of 10V. This relatively low gate charge allows for fast switching, which is beneficial in high-frequency applications.

7. Package Type:
- The PWD5F60TR is available in a TO-220 package, which is a popular choice for power devices due to its excellent thermal performance and ease of mounting. The TO-220 package allows for efficient heat dissipation, which is crucial for maintaining performance under high load conditions.

8. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is typically around 3°C/W. This parameter indicates how effectively heat can be dissipated from the MOSFET to the surrounding environment, which is critical for reliable operation.

9. Applications:
- The PWD5F60TR is suitable for a wide range of applications, including:
- Power supplies (AC-DC and DC-DC converters)
- Motor control circuits
- LED drivers
- Battery management systems
- Switching regulators

## Conclusion

The STMicroelectronics PWD5F60TR is a robust and efficient power MOSFET that meets the demands of various high-performance applications. With its high voltage and current ratings, low on-resistance, and fast switching capabilities, it is an excellent choice for power management solutions in both consumer and industrial electronics. When selecting a MOSFET for your project, it is essential to consider the specifications and ensure they align with your circuit requirements to achieve optimal performance and reliability.
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend