☰
SPC560D40L3C4E0X
SPC560D40L3C4E0X
Active
Description:  IC MCU 32BIT 256KB FLASH 100LQFP
Manufacturer:  STMicroelectronics
History Price: $5.08200
In Stock: 48000
SPC560D40L3C4E0X Specification
Specification
Part No
SPC560D40L3C4E0X
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, SPC56
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z0h
Core Size
32-Bit Single-Core
Speed
48MHz
Connectivity
CANbus, LINbus, SPI, UART/USART
Peripherals
DMA, LVD, POR, PWM, WDT
Number of I/O
79
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 33x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LQFP (14x14)
SPC560D40L3C4E0X PDF Datasheet
SPC560D40L3C4E0X Related Parts
SPC5121YVY400B
SPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516TEPBGA
SPC5123YVY400B
SPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
SPC5125YVN400
SPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R
SPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R518
SPC5125YVN400R518
Freescale Semiconductor
RISC MICROPROCESSOR, 32-BIT, 400
SPC5200CVR400
SPC5200CVR400
NXP Semiconductors
RISC MICROCONTROLLER, 32-BIT, PO
SPC5514EAMLQ66
SPC5514EAMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBMLQ66
SPC5514EBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBVLQ48
SPC5514EBVLQ48
Freescale Semiconductor
32-BIT, FLASH, E200 CPU, 48MHZ
SPC5514EBVLQ66
SPC5514EBVLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC560D40L3C4E0X Description
The SPC560D40L3C4E0X is a microcontroller from STMicroelectronics%27 SPC5 family, designed for automotive and industrial applications that demand high performance, reliability, and real-time processing capabilities. This microcontroller is part of the SPC5 family, which is based on the Power Architecture® (P-A) and is tailored to meet the stringent requirements of automotive and industrial control systems.

## Overview

The SPC560D40L3C4E0X microcontroller integrates a range of features aimed at providing robust processing power and versatile connectivity options. It is well-suited for applications such as automotive body control modules, industrial automation, and other embedded systems requiring reliable performance in demanding environments.

## Key Features

1. Processor Core:
- Architecture: The SPC560D40L3C4E0X features a 32-bit Power Architecture® core, which is well-regarded for its high performance and real-time processing capabilities.
- Clock Speed: The core operates at up to 80 MHz, enabling efficient handling of complex computations and real-time control tasks.

2. Memory:
- Flash Memory: The microcontroller includes 512 KB of Flash memory, providing ample space for storing application code and firmware.
- RAM: It is equipped with 64 KB of SRAM (Static Random Access Memory), which ensures sufficient space for runtime data and stack operations.

3. Connectivity:
- CAN (Controller Area Network): The SPC560D40L3C4E0X includes multiple CAN interfaces, which are crucial for communication in automotive networks and industrial control systems.
- LIN (Local Interconnect Network): It features LIN interfaces for communication in local network systems, commonly used in automotive applications for simpler control functions.

4. Timers and Counters:
- Advanced Timers: The microcontroller provides several advanced timer modules for precise timing and event counting, which are essential for real-time control and measurement tasks.
- PWM (Pulse Width Modulation): It includes PWM channels for generating control signals with varying duty cycles, useful in motor control and other applications requiring signal modulation.

5. Analog Features:
- ADC (Analog-to-Digital Converter): The SPC560D40L3C4E0X is equipped with a high-resolution ADC that allows for accurate conversion of analog signals to digital form.
- DAC (Digital-to-Analog Converter): It includes a DAC for converting digital signals back to analog form, useful for applications requiring analog output.

6. Input/Output:
- GPIO (General-Purpose Input/Output): The microcontroller offers a wide array of GPIO pins for interfacing with external devices and peripherals.
- Specialized I/O: It also supports specialized I/O functions such as external interrupts, which are crucial for responsive and real-time system operations.

7. Safety and Reliability:
- Watchdog Timer: The SPC560D40L3C4E0X features a watchdog timer to ensure system reliability by resetting the microcontroller in case of software faults or hangs.
- Error Detection: It includes mechanisms for error detection and correction to enhance system reliability and robustness.

8. Development and Debugging:
- Debug Interfaces: The microcontroller supports standard debugging interfaces, including JTAG and SWD (Serial Wire Debug), facilitating efficient development and debugging processes.
- Software Support: STMicroelectronics provides extensive software support, including development tools and libraries, to accelerate development and deployment.

## Specifications

- Processor Core: 32-bit Power Architecture®
- Clock Speed: Up to 80 MHz
- Flash Memory: 512 KB
- RAM: 64 KB
- CAN Interfaces: Multiple channels
- LIN Interfaces: Multiple channels
- Timers: Advanced timers with PWM support
- ADC: High-resolution
- DAC: Yes
- GPIO: Numerous pins with specialized functions
- Debug Interfaces: JTAG, SWD

## Applications

1. Automotive:
- Body Control Modules: The microcontroller%27s robust performance and connectivity options make it ideal for automotive body control systems, including lighting and window control.
- Infotainment Systems: Its advanced features and communication interfaces support automotive infotainment applications.

2. Industrial Automation:
- Process Control: The SPC560D40L3C4E0X is suitable for industrial process control systems, offering precise timing and reliable performance.
- Motor Control: Its PWM and ADC capabilities are beneficial for motor control applications.

3. Embedded Systems:
- Consumer Electronics: The microcontroller%27s versatility and performance make it suitable for various consumer electronics applications.
- IoT Devices: Its connectivity options and processing power support the development of Internet of Things (IoT) devices.

## Advantages

1. High Performance: The 80 MHz Power Architecture® core delivers significant processing power for complex applications and real-time control.
2. Versatile Connectivity: Multiple CAN and LIN interfaces enhance connectivity options for automotive and industrial networks.
3. Comprehensive Analog and Timer Features: Advanced analog and timer modules support precise control and measurement tasks.
4. Robust Development Support: Extensive software and debugging support streamline development and reduce time-to-market.

## Conclusion

The SPC560D40L3C4E0X microcontroller from STMicroelectronics offers a powerful and versatile platform for automotive and industrial applications. With its high-performance core, extensive memory, versatile connectivity, and robust features, it provides a comprehensive solution for demanding embedded system requirements. Whether used in automotive body control, industrial automation, or other applications, the SPC560D40L3C4E0X delivers the performance and reliability needed for successful deployment.
SPC560D40L3C4E0X Compare Parts
  • SPC560D40L3C4E0X vs SPC58NN84E7RSHBR
  • SPC560D40L3C4E0X vs SPC58NN84E7RSHAR
  • SPC560D40L3C4E0X vs SPC58NN84E7RMHBY
  • SPC560D40L3C4E0X vs SPC58NN84E7RMHBR
  • SPC560D40L3C4E0X vs SPC58NN84E7RMHAY
  • SPC560D40L3C4E0X vs SPC58NN84E7RMHAR
  • SPC560D40L3C4E0X vs SPC58NN84C3RSHBR
  • SPC560D40L3C4E0X vs SPC58NN84C3RMHBY
  • SPC560D40L3C4E0X vs SPC58NN84C3RMHBR
  • SPC560D40L3C4E0X vs SPC58NH92E7RMI0X
  • SPC560D40L3C4E0X vs SPC58NG84E7QXC0Y
  • SPC560D40L3C4E0X vs SPC58NG84E7QEH0Y
  • SPC560D40L3C4E0X vs SPC58NG84C3GEC0X
  • SPC560D40L3C4E0X vs SPC58NG80E5QEC0X
  • SPC560D40L3C4E0X vs SPC58NE84E7QMSAR
  • SPC560D40L3C4E0X vs SPC58NE84E7QMHAY
  • SPC560D40L3C4E0X vs SPC58NE84E7QMHAR
  • SPC560D40L3C4E0X vs SPC58NE84C3QMHAY
  • SPC560D40L3C4E0X vs SPC58NE84C3QMHAR
  • SPC560D40L3C4E0X vs SPC58NE80E7QMHAY
  • SPC560D40L3C4E0X vs SPC58EG80E5QEH0Y
  • SPC560D40L3C4E0X vs SPC58EG80E5PEC0X
  • SPC560D40L3C4E0X vs SPC58EG80E5P0H0Y
  • SPC560D40L3C4E0X vs SPC58EG80E5FEC0X
  • SPC560D40L3C4E0X vs SPC58EE84E7QMSAR
  • SPC560D40L3C4E0X vs SPC58EE80E7QMHAY
  • SPC560D40L3C4E0X vs SPC58EC80E7QMC0Y
  • SPC560D40L3C4E0X vs SPC58EC80E7QMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E7G0C0X
  • SPC560D40L3C4E0X vs SPC58EC80E7FMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E5QMC0Y
  • SPC560D40L3C4E0X vs SPC58EC80E5QMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E5FMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E5EMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E3QMC0Y
  • SPC560D40L3C4E0X vs SPC58EC80E3QMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E3FMC0X
  • SPC560D40L3C4E0X vs SPC58EC80E1Q0C0Y
  • SPC560D40L3C4E0X vs SPC58EC80E1Q0C0X
  • SPC560D40L3C4E0X vs SPC58EC80C3QMC0Y
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description