☰
SPC58EE84E7QMSAR
SPC58EE84E7QMSAR
Active
Description:  IC MCU 32BIT 6MB FLASH 176QFP
Manufacturer:  STMicroelectronics
History Price: $40.57000
In Stock: 39040
SPC58EE84E7QMSAR Specification
Specification
Part No
SPC58EE84E7QMSAR
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100, SPC58
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z4
Core Size
32-Bit Dual-Core
Speed
180MHz
Connectivity
CANbus, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals
DMA
Number of I/O
64
Program Memory Size
6MB (6M x 8)
Program Memory Type
FLASH
EEPROM Size
256K x 8
RAM Size
608K x 8
Voltage - Supply (Vcc/Vdd)
1.2V, 3.3V, 5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP Exposed Pad
Supplier Device Package
176-eLQFP (24x24)
SPC58EE84E7QMSAR PDF Datasheet
SPC58EE84E7QMSAR Related Parts
SPC5121YVY400B
SPC5121YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516TEPBGA
SPC5123YVY400B
SPC5123YVY400B
NXP Semiconductors
IC MCU 32BIT ROMLESS 516FPBGA
SPC5125YVN400
SPC5125YVN400
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R
SPC5125YVN400R
NXP Semiconductors
IC MCU 32BIT ROMLESS 324PBGA
SPC5125YVN400R518
SPC5125YVN400R518
Freescale Semiconductor
RISC MICROPROCESSOR, 32-BIT, 400
SPC5200CVR400
SPC5200CVR400
NXP Semiconductors
RISC MICROCONTROLLER, 32-BIT, PO
SPC5514EAMLQ66
SPC5514EAMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBMLQ66
SPC5514EBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514EBVLQ48
SPC5514EBVLQ48
Freescale Semiconductor
32-BIT, FLASH, E200 CPU, 48MHZ
SPC5514EBVLQ66
SPC5514EBVLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
SPC5514GBMLQ66
SPC5514GBMLQ66
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
SPC58EE84E7QMSAR Description
The STMicroelectronics SPC58EE84E7QMSAR is a high-performance microcontroller designed for automotive applications, particularly in the areas of advanced driver assistance systems (ADAS), vehicle networking, and control systems. This microcontroller is part of the SPC58 family, which is known for its robust architecture, high processing power, and extensive peripheral integration, making it suitable for complex automotive applications.

## Key Features:

1. Architecture: The SPC58EE84E7QMSAR is based on the Power Architecture® technology, which provides a high level of performance and efficiency. It features a dual-core architecture, allowing for parallel processing and improved multitasking capabilities.

2. High Processing Power: The microcontroller operates at a clock frequency of up to 300 MHz, providing the computational power necessary for real-time processing of complex algorithms, such as those used in ADAS and vehicle control systems.

3. Memory: The SPC58EE84E7QMSAR is equipped with a significant amount of memory, including:
- Flash Memory: Up to 4 MB of embedded flash memory for program storage.
- SRAM: Up to 512 KB of SRAM for data storage, enabling efficient data handling and processing.

4. Automotive Safety: The microcontroller is designed with automotive safety standards in mind, including compliance with ISO 26262 up to ASIL D. It incorporates features such as hardware redundancy, error detection, and fault management to ensure reliable operation in safety-critical applications.

5. Connectivity: The SPC58EE84E7QMSAR supports various communication interfaces, including:
- CAN (Controller Area Network): Multiple CAN interfaces for vehicle networking.
- LIN (Local Interconnect Network): Support for LIN communication for low-speed networking.
- Ethernet: Integrated Ethernet support for high-speed data transfer and connectivity to external devices.

6. Peripheral Integration: The microcontroller includes a wide range of integrated peripherals, such as:
- ADC (Analog-to-Digital Converter): High-resolution ADCs for sensor data acquisition.
- PWM (Pulse Width Modulation): Multiple PWM channels for motor control and signal generation.
- Timers: Various timers for precise timing and event management.

7. Power Management: The SPC58EE84E7QMSAR features advanced power management capabilities, allowing for low-power operation modes to extend battery life in automotive applications.

8. Development Support: STMicroelectronics provides a comprehensive development ecosystem for the SPC58 family, including development boards, software libraries, and tools to facilitate rapid application development.

## Specifications:

- Part Number: SPC58EE84E7QMSAR
- Core Architecture: Power Architecture®
- Clock Frequency: Up to 300 MHz
- Flash Memory: Up to 4 MB
- SRAM: Up to 512 KB
- Automotive Safety Compliance: ISO 26262 up to ASIL D
- Communication Interfaces:
- CAN: Multiple channels
- LIN: Supported
- Ethernet: Integrated
- ADC: High-resolution ADCs
- PWM Channels: Multiple channels available
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFP (Quad Flat Package) or other automotive-grade packages

## Applications:

The STMicroelectronics SPC58EE84E7QMSAR microcontroller is designed for a variety of automotive applications, including:

- Advanced Driver Assistance Systems (ADAS): Used in systems that enhance vehicle safety and driving comfort, such as adaptive cruise control, lane-keeping assistance, and collision avoidance systems.
- Vehicle Networking: Facilitates communication between various vehicle components and systems, enabling efficient data exchange and control.
- Powertrain Control: Supports engine management and transmission control systems for improved performance and efficiency.
- Body Control Modules: Manages various vehicle functions, including lighting, climate control, and security systems.

## Conclusion:

The STMicroelectronics SPC58EE84E7QMSAR is a powerful and versatile microcontroller tailored for the demanding requirements of automotive applications. With its dual-core architecture, extensive memory, and robust safety features, it is well-suited for complex tasks in ADAS, vehicle networking, and control systems. Its integration of multiple communication interfaces and peripherals further enhances its adaptability for various automotive applications, making it a reliable choice for engineers and developers in the automotive industry.
SPC58EE84E7QMSAR Compare Parts
  • SPC58EE84E7QMSAR vs SPC58NN84E7RSHBR
  • SPC58EE84E7QMSAR vs SPC58NN84E7RSHAR
  • SPC58EE84E7QMSAR vs SPC58NN84E7RMHBY
  • SPC58EE84E7QMSAR vs SPC58NN84E7RMHBR
  • SPC58EE84E7QMSAR vs SPC58NN84E7RMHAY
  • SPC58EE84E7QMSAR vs SPC58NN84E7RMHAR
  • SPC58EE84E7QMSAR vs SPC58NN84C3RSHBR
  • SPC58EE84E7QMSAR vs SPC58NN84C3RMHBY
  • SPC58EE84E7QMSAR vs SPC58NN84C3RMHBR
  • SPC58EE84E7QMSAR vs SPC58NH92E7RMI0X
  • SPC58EE84E7QMSAR vs SPC58NG84E7QXC0Y
  • SPC58EE84E7QMSAR vs SPC58NG84E7QEH0Y
  • SPC58EE84E7QMSAR vs SPC58NG84C3GEC0X
  • SPC58EE84E7QMSAR vs SPC58NG80E5QEC0X
  • SPC58EE84E7QMSAR vs SPC58NE84E7QMSAR
  • SPC58EE84E7QMSAR vs SPC58NE84E7QMHAY
  • SPC58EE84E7QMSAR vs SPC58NE84E7QMHAR
  • SPC58EE84E7QMSAR vs SPC58NE84C3QMHAY
  • SPC58EE84E7QMSAR vs SPC58NE84C3QMHAR
  • SPC58EE84E7QMSAR vs SPC58NE80E7QMHAY
  • SPC58EE84E7QMSAR vs SPC58EG80E5QEH0Y
  • SPC58EE84E7QMSAR vs SPC58EG80E5PEC0X
  • SPC58EE84E7QMSAR vs SPC58EG80E5P0H0Y
  • SPC58EE84E7QMSAR vs SPC58EG80E5FEC0X
  • SPC58EE84E7QMSAR vs SPC58EE80E7QMHAY
  • SPC58EE84E7QMSAR vs SPC58EC80E7QMC0Y
  • SPC58EE84E7QMSAR vs SPC58EC80E7QMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E7G0C0X
  • SPC58EE84E7QMSAR vs SPC58EC80E7FMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E5QMC0Y
  • SPC58EE84E7QMSAR vs SPC58EC80E5QMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E5FMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E5EMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E3QMC0Y
  • SPC58EE84E7QMSAR vs SPC58EC80E3QMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E3FMC0X
  • SPC58EE84E7QMSAR vs SPC58EC80E1Q0C0Y
  • SPC58EE84E7QMSAR vs SPC58EC80E1Q0C0X
  • SPC58EE84E7QMSAR vs SPC58EC80C3QMC0Y
  • SPC58EE84E7QMSAR vs SPC58EC80C3QMC0X
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly