☰
SPEAR300-2
SPEAR300-2
Obsolete
Description:  IC MPU SPEAR 333MHZ 289LFBGA
Manufacturer:  STMicroelectronics
Datasheet:   SPEAR300-2 Datasheet
History Price: Obsolete
In Stock: 1460
SPEAR300-2 Specification
Specification
Part No
SPEAR300-2
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
SPEAr
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
333MHz
Co-Processors/DSP
Security; C3
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
Keyboard, LCD, Touchscreen
Ethernet
10/100Mbps (1)
SATA
-
USB
USB 2.0 + PHY (3)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Security Features
Cryptography
Package / Case
Surface Mount
Supplier Device Package
289-LFBGA
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much