☰
SPEAR600-2
SPEAR600-2
Obsolete
Description:  IC MPU SPEAR 333MHZ 420BGA
Manufacturer:  STMicroelectronics
Datasheet:   SPEAR600-2 Datasheet
History Price: Obsolete
In Stock: 40800
SPEAR600-2 Specification
Specification
Part No
SPEAR600-2
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
SPEAr
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
333MHz
Co-Processors/DSP
-
RAM Controllers
DDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD, Touchscreen
Ethernet
10/100/1000Mbps (1)
SATA
-
USB
USB 2.0 + PHY (3)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
420-FBGA
SPEAR600-2 PDF Datasheet
SPEAR600-2 Description
Introduction to STMicroelectronics SPEAR600-2

The SPEAR600-2 is a high-performance microcontroller from STMicroelectronics, specifically designed for embedded applications that require efficient processing capabilities and advanced connectivity options. This device is part of the SPEAR family of microcontrollers, which are tailored for use in various applications, including industrial control, automotive systems, and consumer electronics. The SPEAR600-2 combines a powerful architecture with extensive peripheral support, making it a versatile choice for developers.

Key Specifications

1. Core Architecture: The SPEAR600-2 is based on the ARM Cortex-A8 core architecture. This 32-bit processor operates at a frequency of up to 1 GHz, providing robust performance for demanding applications.

2. Memory: The microcontroller features multiple memory options:
- Flash Memory: It includes up to 512 KB of embedded Flash memory, allowing for efficient storage of firmware and application code.
- RAM: The device provides up to 256 KB of SRAM, which supports real-time data processing and execution of complex algorithms.

3. Operating Voltage: The SPEAR600-2 operates within a voltage range of 1.0V to 1.3V, making it suitable for low-power applications while ensuring stable performance.

4. I/O Ports: The microcontroller offers a variety of input/output ports, including GPIO (General Purpose Input/Output) pins that can be configured for different functions as needed by the application.

5. Connectivity Options:
- Ethernet: Integrated Ethernet support enables network connectivity for IoT applications.
- USB Interfaces: It includes USB Host and Device interfaces for connecting peripherals and enabling data transfer.
- CAN Bus: A Controller Area Network (CAN) interface allows communication in automotive and industrial environments.

6. Peripheral Interfaces: The SPEAR600-2 supports multiple peripheral interfaces such as SPI (Serial Peripheral Interface), I²C (Inter-Integrated Circuit), UART (Universal Asynchronous Receiver-Transmitter), and ADC (Analog-to-Digital Converter). These interfaces facilitate easy integration with sensors and other components.

7. Graphics Support: This microcontroller includes hardware graphics acceleration features, making it suitable for applications requiring user interfaces or visual displays.

8. Package Type: The SPEAR600-2 is available in various package types, including LQFP (Low-profile Quad Flat Package) and BGA (Ball Grid Array), allowing flexibility in design choices based on space constraints and thermal management needs.

9. Temperature Range: Designed for robust operation, the device can function within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments often encountered in industrial and automotive applications.

Applications

The STMicroelectronics SPEAR600-2 is designed to cater to a wide range of applications:

- Industrial Automation: Its processing power and connectivity options make it ideal for controlling industrial machinery and automation systems.

- Automotive Systems: With its CAN bus support and robust temperature range, the SPEAR600-2 is well-suited for automotive control systems such as engine management units and infotainment systems.

- Consumer Electronics: The microcontroller can be used in smart appliances, home automation systems, and portable devices that require efficient processing capabilities.

- IoT Devices: Its Ethernet connectivity makes it an excellent choice for Internet of Things (IoT) applications where remote monitoring and control are essential.

Advantages

1. High Performance: With its ARM Cortex-A8 core running at up to 1 GHz, the SPEAR600-2 delivers exceptional processing power suitable for complex tasks.

2. Versatile Connectivity Options: Multiple interfaces allow easy integration with various peripherals and networks, enhancing flexibility in design.

3. Low Power Consumption: Operating at low voltages while maintaining performance makes this microcontroller ideal for battery-operated devices or energy-sensitive applications.

4. Robustness in Harsh Environments: Its wide temperature range ensures reliable operation in challenging conditions typical of industrial or automotive settings.

5. Rich Peripheral Support: The extensive set of peripherals simplifies system design by reducing the need for additional components while providing necessary functionality directly on-chip.

6. Graphics Capabilities: Hardware graphics acceleration allows developers to create visually appealing user interfaces without compromising performance.

Conclusion

The STMicroelectronics SPEAR600-2 stands out as a powerful microcontroller well-suited for a diverse array of embedded applications across various industries. Its combination of high processing power, extensive peripheral support, versatile connectivity options, and robustness makes it an excellent choice for engineers looking to develop innovative solutions in today's technology landscape. As industries continue to evolve towards smarter solutions, components like the SPEAR600-2 will play a critical role in driving advancements across multiple domains.
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.