☰
SR1LARU
SR1LARU
Active
Description:  IC SUPERVISOR 1 CHANNEL 6UDFN
Manufacturer:  STMicroelectronics
Datasheet:   SR1LARU Datasheet
History Price: $1.20000
In Stock: 26760
SR1LARU Specification
Specification
Part No
SR1LARU
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
Smart Reset
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reset Timer
Number of Voltages Monitored
1
Voltage - Threshold
Adjustable/Selectable
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UDFN
Supplier Device Package
6-UDFN (1.45x1)
SR1LARU PDF Datasheet
SR1LARU Related Parts
SR1CARU
SR1CARU
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 6UDFN
SR1HARU
SR1HARU
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 6UDFN
SR1PAAU
SR1PAAU
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 6UDFN
SR1PARU
SR1PARU
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 6UDFN
SR1PBBU
SR1PBBU
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 6UDFN
SR1UARU
SR1UARU
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 6UDFN
SR1LARU Compare Parts
  • SR1LARU vs SR1PBBU
  • SR1LARU vs SR1PARU
  • SR1LARU vs SR1PAAU
  • SR1LARU vs SR1HARU
  • SR1LARU vs SR1CARU
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you