☰
ST1480ABN
ST1480ABN
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST1480ABN Datasheet
History Price: Obsolete
In Stock: 48200
ST1480ABN Specification
Specification
Part No
ST1480ABN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
30 μV
Data Rate
15Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ST1480ABN PDF Datasheet
ST1480ABN Related Parts
ST1480ABDR
ST1480ABDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST1480ACDR
ST1480ACDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST1480ACN
ST1480ACN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST1480ACDR/US
ST1480ACDR/US
STMicroelectronics
DISCRETE
ST16C2450CJ44TR
ST16C2450CJ44TR
Sipex Corporation
DUAL UNIVERSAL ASYNCHRONOUS RECE
ST16C2450IQ48
ST16C2450IQ48
Sipex Corporation
DUAL ASYNCHRONOUS RX/TX
ST16C2552CJ44TR
ST16C2552CJ44TR
Sipex Corporation
DUAL ASYNCHRONOUS RECEIVER/TRANS
ST16C450CJ44TR
ST16C450CJ44TR
Sipex Corporation
UNIVERSAL ASYNCHRONOUS RECEIVER/
ST16C450IJ44TR
ST16C450IJ44TR
Sipex Corporation
UNIVERSAL ASYNCHRONOUS RECEIVER/
ST16C554DCJ68TR
ST16C554DCJ68TR
Sipex Corporation
QUAD ASYNCHRONOUS RECEIVER/TRANS
ST1480ABN Compare Parts
  • ST1480ABN vs ST1480ACDR
  • ST1480ABN vs ST1480ABDR
  • ST1480ABN vs ST1480ACDR/US
  • ST1480ABN vs ST16C554DCJ68TR
  • ST1480ABN vs ST16C450IJ44TR
  • ST1480ABN vs ST16C450CJ44TR
  • ST1480ABN vs ST16C2552CJ44TR
  • ST1480ABN vs ST16C2450IQ48
  • ST1480ABN vs ST16C2450CJ44TR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.