☰
ST1L02PU18R
ST1L02PU18R
Obsolete
Description:  IC REG LINEAR 1.8V 1A 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   ST1L02PU18R Datasheet
History Price: $0.91000
In Stock: 49280
ST1L02PU18R Specification
Specification
Part No
ST1L02PU18R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.6V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
650 μA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
ST1L02PU18R PDF Datasheet
ST1L02PU18R Related Parts
ST1L02PM33R
ST1L02PM33R
STMicroelectronics
IC REG LINEAR 3.3V 1A 6DFN
ST1L02PU25R
ST1L02PU25R
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN
ST1L02PU33R
ST1L02PU33R
STMicroelectronics
IC REG LINEAR 3.3V 1A 6DFN
ST1L04PT
ST1L04PT
STMicroelectronics
IC REG LINEAR POS ADJ 1A PPAK
ST1L04PT-R
ST1L04PT-R
STMicroelectronics
IC REG LINEAR POS ADJ 1A PPAK
ST1L05APU33R
ST1L05APU33R
STMicroelectronics
IC REG LINEAR 3.3V 1.3A 6DFN
ST1L05BPUR
ST1L05BPUR
STMicroelectronics
IC REG LINEAR POS ADJ 1.3A 6DFN
ST1L05CPU33R
ST1L05CPU33R
STMicroelectronics
IC REG LINEAR 3.3V 1.3A 6DFN
ST1L05DPUR
ST1L05DPUR
STMicroelectronics
IC REG LINEAR POS ADJ 1.3A 8DFN
ST1L05PU25R
ST1L05PU25R
STMicroelectronics
IC REG LINEAR 2.5V 1.3A 6DFN
ST1L08PUR
ST1L08PUR
STMicroelectronics
IC REG LINEAR POS ADJ 800MA 8DFN
ST1L08SPU12R
ST1L08SPU12R
STMicroelectronics
IC REG LINEAR 1.2V 800MA 8DFN
ST1L02PU18R Compare Parts
  • ST1L02PU18R vs ST1L05PU25R
  • ST1L02PU18R vs ST1L05DPUR
  • ST1L02PU18R vs ST1L05CPU33R
  • ST1L02PU18R vs ST1L05BPUR
  • ST1L02PU18R vs ST1L05APU33R
  • ST1L02PU18R vs ST1L04PT-R
  • ST1L02PU18R vs ST1L04PT
  • ST1L02PU18R vs ST1L02PU33R
  • ST1L02PU18R vs ST1L02PU25R
  • ST1L02PU18R vs ST1L02PM33R
  • ST1L02PU18R vs ST1L08SPUR
  • ST1L02PU18R vs ST1L08SPU33R
  • ST1L02PU18R vs ST1L08SPU12R
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you