☰
ST1PS03A1QTR
ST1PS03A1QTR
Active
Description:  IC REG BUCK SELECT 400MA 12TQFN
Manufacturer:  STMicroelectronics
History Price: $2.19000
In Stock: 26560
ST1PS03A1QTR Specification
Specification
Part No
ST1PS03A1QTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Selectable
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.6V
Voltage - Output (Max)
3.3V
Current - Output
400mA
Frequency - Switching
-
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-TQFN (1.7x2)
ST1PS03A1QTR PDF Datasheet
ST1PS03A1QTR Related Parts
ST1PS01AJR
ST1PS01AJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS01BJR
ST1PS01BJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS01CJR
ST1PS01CJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS01DJR
ST1PS01DJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS01EJR
ST1PS01EJR
STMicroelectronics
IC REG BUCK 8FLIPCHIP
ST1PS01FJR
ST1PS01FJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS01GJR
ST1PS01GJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS01HJR
ST1PS01HJR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS02B1QTR
ST1PS02B1QTR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS02BQTR
ST1PS02BQTR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS02D1QTR
ST1PS02D1QTR
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
ST1PS03AQTR
ST1PS03AQTR
STMicroelectronics
IC REG BUCK SELECT 400MA 12TQFN
ST1PS03A1QTR Compare Parts
  • ST1PS03A1QTR vs ST1S41PUR
  • ST1PS03A1QTR vs ST1S41PHR
  • ST1PS03A1QTR vs ST1S40IPUR
  • ST1PS03A1QTR vs ST1S40IPHR
  • ST1PS03A1QTR vs ST1S40IDR
  • ST1PS03A1QTR vs ST1S32PUR
  • ST1PS03A1QTR vs ST1S31PUR
  • ST1PS03A1QTR vs ST1S31D-R
  • ST1PS03A1QTR vs ST1S30IPUR
  • ST1PS03A1QTR vs ST1S15TPUR
  • ST1PS03A1QTR vs ST1S15J28R
  • ST1PS03A1QTR vs ST1S15J18R
  • ST1PS03A1QTR vs ST1S14PHR
  • ST1PS03A1QTR vs ST1S12GR
  • ST1PS03A1QTR vs ST1S12G18R
  • ST1PS03A1QTR vs ST1S12G12R
  • ST1PS03A1QTR vs ST1S10PUR
  • ST1PS03A1QTR vs ST1S10PHR
  • ST1PS03A1QTR vs ST1S10BPHR
  • ST1PS03A1QTR vs ST1S09PUR
  • ST1PS03A1QTR vs ST1S09IPUR
  • ST1PS03A1QTR vs ST1S06PUR
  • ST1PS03A1QTR vs ST1S06PU33R
  • ST1PS03A1QTR vs ST1S06PU12R
  • ST1PS03A1QTR vs ST1S06PMR
  • ST1PS03A1QTR vs ST1S06PM33R
  • ST1PS03A1QTR vs ST1S06PM12R
  • ST1PS03A1QTR vs ST1S06APUR
  • ST1PS03A1QTR vs ST1S03PUR
  • ST1PS03A1QTR vs ST1S03PMR
  • ST1PS03A1QTR vs ST1S03APUR
  • ST1PS03A1QTR vs ST1PS03AQTR
  • ST1PS03A1QTR vs ST1PS02D1QTR
  • ST1PS03A1QTR vs ST1PS02BQTR
  • ST1PS03A1QTR vs ST1PS02B1QTR
  • ST1PS03A1QTR vs ST1PS01HJR
  • ST1PS03A1QTR vs ST1PS01GJR
  • ST1PS03A1QTR vs ST1PS01FJR
  • ST1PS03A1QTR vs ST1PS01EJR
  • ST1PS03A1QTR vs ST1PS01DJR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.