☰
ST2054BD
ST2054BD
Obsolete
Description:  IC PWR SWTCH N-CHAN 2 X 1:2 16SO
Manufacturer:  STMicroelectronics
Datasheet:   ST2054BD Datasheet
History Price: Obsolete
In Stock: 37080
ST2054BD Specification
Specification
Part No
ST2054BD
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
2 x 1:2
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
80mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
16-SO
Package / Case
16-SOIC (0.154", 3.90mm Width)
ST2054BD PDF Datasheet
ST2054BD Related Parts
ST2041BDR
ST2041BDR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
ST2042BD
ST2042BD
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:2 8SO
ST2042BDR
ST2042BDR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:2 8SO
ST2044BD
ST2044BD
STMicroelectronics
IC PWR SWTCH N-CHAN 2 X 1:2 16SO
ST2044BDR
ST2044BDR
STMicroelectronics
IC PWR SWTCH N-CHAN 2 X 1:2 16SO
ST2051BDR
ST2051BDR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
ST2052BDR
ST2052BDR
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:2 8SO
ST2054BDR
ST2054BDR
STMicroelectronics
IC PWR SWTCH N-CHAN 2 X 1:2 16SO
ST2054BD Compare Parts
  • ST2054BD vs ST2052BDR
  • ST2054BD vs ST2051BDR
  • ST2054BD vs ST2044BDR
  • ST2054BD vs ST2044BD
  • ST2054BD vs ST2042BDR
  • ST2054BD vs ST2042BD
  • ST2054BD vs ST2041BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks