☰
ST2149QTR
ST2149QTR
Obsolete
Description:  IC TRNSLTR BIDIRECTIONAL 16QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST2149QTR Datasheet
History Price: Obsolete
In Stock: 35860
ST2149QTR Specification
Specification
Part No
ST2149QTR
Category
Logic - Translators, Level Shifters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.65 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
86Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Package / Case
16-UFQFN
Supplier Device Package
16-QFN (2.6x1.8)
ST2149QTR PDF Datasheet
ST2149QTR Related Parts
ST2129BQTR
ST2129BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2129QTR
ST2129QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2189QTR
ST2189QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 20QFN
ST2329AQTR
ST2329AQTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2329BQTR
ST2329BQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 8QFN
ST2329IQTR
ST2329IQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 10QFN
ST2329QTR
ST2329QTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 10QFN
ST2349AQTR
ST2349AQTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2349QTR
ST2349QTR
STMicroelectronics
IC TRANSLTR BIDIRECTIONAL 16QFN
ST2378ETTR
ST2378ETTR
STMicroelectronics
IC TRANSLATOR BIDIR 20TSSOP
ST2149BQTR
ST2149BQTR
STMicroelectronics
IC TRNSLTR BIDIRECTIONAL 12QFN
ST2378EBJR
ST2378EBJR
STMicroelectronics
IC TRANSLATOR BIDIR 20FLIPCHIP
ST2149QTR Compare Parts
  • ST2149QTR vs ST2349QTR
  • ST2149QTR vs ST2349AQTR
  • ST2149QTR vs ST2329QTR
  • ST2149QTR vs ST2329IQTR
  • ST2149QTR vs ST2329BQTR
  • ST2149QTR vs ST2329AQTR
  • ST2149QTR vs ST2189QTR
  • ST2149QTR vs ST2129QTR
  • ST2149QTR vs ST2129BQTR
  • ST2149QTR vs ST2378EBJR
  • ST2149QTR vs ST2149BQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!