☰
ST2L05-2500PT
ST2L05-2500PT
Obsolete
Description:  IC REG LIN POS ADJ 1A/1A PPAK
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 25440
ST2L05-2500PT Specification
Specification
Part No
ST2L05-2500PT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
2
Voltage - Input (Max)
7V
Voltage - Output (Min/Fixed)
1.25V (2.5V)
Voltage - Output (Max)
5.7V
Voltage Dropout (Max)
1.3V @ 1A, 1.3V @ 1A
Current - Output
1A, 1A
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PPAK
ST2L05-2500PT PDF Datasheet
ST2L05-2500PT Related Parts
ST2L01PTR
ST2L01PTR
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK
ST2L05-1500PT
ST2L05-1500PT
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK
ST2L05-1800PT
ST2L05-1800PT
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK
ST2L05-1825PT
ST2L05-1825PT
STMicroelectronics
IC REG LIN 1.8V/2.5V 1A/1A PPAK
ST2L05-3300PT
ST2L05-3300PT
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK
ST2L05-3325PT
ST2L05-3325PT
STMicroelectronics
IC REG LIN 2.5V/3.3V 1A/1A PPAK
ST2L05R1800PT
ST2L05R1800PT
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK
ST2L05R1825PT
ST2L05R1825PT
STMicroelectronics
IC REG LIN 1.8V/2.5V 1A/1A PPAK
ST2L05R2500PT
ST2L05R2500PT
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK
ST2L05R3300PS
ST2L05R3300PS
STMicroelectronics
IC REG LIN POS ADJ 1A/1A 8DFN
ST2L05R3325PS
ST2L05R3325PS
STMicroelectronics
IC REG LIN 2.5V/3.3V 1A/1A 8DFN
ST2L05-2500PT Compare Parts
  • ST2L05-2500PT vs ST2L05R3300PS
  • ST2L05-2500PT vs ST2L05R2500PT
  • ST2L05-2500PT vs ST2L05R1825PT
  • ST2L05-2500PT vs ST2L05R1800PT
  • ST2L05-2500PT vs ST2L05-3325PT
  • ST2L05-2500PT vs ST2L05-3300PT
  • ST2L05-2500PT vs ST2L05-1825PT
  • ST2L05-2500PT vs ST2L05-1800PT
  • ST2L05-2500PT vs ST2L05-1500PT
  • ST2L05-2500PT vs ST2L01PTR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you