☰
ST3232BDR
ST3232BDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:  STMicroelectronics
Datasheet:   ST3232BDR Datasheet
History Price: $1.95000
In Stock: 35920
ST3232BDR Specification
Specification
Part No
ST3232BDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
400kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
ST3232BDR PDF Datasheet
ST3232BDR Related Parts
ST3222BTR
ST3222BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222CTR
ST3222CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222EBDR
ST3222EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3222EBPR
ST3222EBPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222EBTR
ST3222EBTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222ECDR
ST3222ECDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 18SO
ST3222ECPR
ST3222ECPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222ECTR
ST3222ECTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3232BN
ST3232BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST3232BTR
ST3232BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST3232BWR
ST3232BWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232CD
ST3232CD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232BDR Compare Parts
  • ST3232BDR vs ST3485EIDT
  • ST3232BDR vs ST3485ECN
  • ST3232BDR vs ST3485ECDR
  • ST3232BDR vs ST3485EBN
  • ST3232BDR vs ST3485EBDR
  • ST3232BDR vs ST3384EBDR
  • ST3232BDR vs ST3243ECTR-E
  • ST3232BDR vs ST3243ECPR
  • ST3232BDR vs ST3243ECDR
  • ST3232BDR vs ST3243EBTR
  • ST3232BDR vs ST3243EBJR
  • ST3232BDR vs ST3243EBDR
  • ST3232BDR vs ST3243CPR
  • ST3232BDR vs ST3243BTR
  • ST3232BDR vs ST3241ECPR
  • ST3232BDR vs ST3241ECDR
  • ST3232BDR vs ST3241EBTR
  • ST3232BDR vs ST3241EBPR
  • ST3232BDR vs ST3241EBDR
  • ST3232BDR vs ST3237EBPR
  • ST3232BDR vs ST3237EBDR
  • ST3232BDR vs ST3237CPR
  • ST3232BDR vs ST3237BPR
  • ST3232BDR vs ST3232ECWR
  • ST3232BDR vs ST3232ECTR
  • ST3232BDR vs ST3232ECN
  • ST3232BDR vs ST3232ECDR
  • ST3232BDR vs ST3232EBWR
  • ST3232BDR vs ST3232EBTR
  • ST3232BDR vs ST3232EBPR
  • ST3232BDR vs ST3232EBN
  • ST3232BDR vs ST3232EBDR
  • ST3232BDR vs ST3232EBD
  • ST3232BDR vs ST3232CWR
  • ST3232BDR vs ST3232CTR
  • ST3232BDR vs ST3232CN
  • ST3232BDR vs ST3232CDR
  • ST3232BDR vs ST3232CD
  • ST3232BDR vs ST3232BWR
  • ST3232BDR vs ST3232BTR
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious