☰
ST3DV520EQTR
ST3DV520EQTR
Obsolete
Description:  IC MUX/DEMUX 4CH LVDS 56-QFN
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 47520
ST3DV520EQTR Specification
Specification
Part No
ST3DV520EQTR
Category
Interface - Analog Switches - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
6
On-State Resistance (Max)
6.5Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
600MHz
Features
DDC, LVDS
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-WFQFN Exposed Pad
Supplier Device Package
56-QFN (11x5)
ST3DV520EQTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!