☰
ST485BD
ST485BD
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   ST485BD Datasheet
History Price: Obsolete
In Stock: 47720
ST485BD Specification
Specification
Part No
ST485BD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ST485BD PDF Datasheet
ST485BD Related Parts
ST4485EBDR
ST4485EBDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485ABDR
ST485ABDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485ABN
ST485ABN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST485BDR
ST485BDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485BN
ST485BN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST485CDR
ST485CDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485CN
ST485CN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST485EBDR
ST485EBDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485EBN
ST485EBN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST485ECDR
ST485ECDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485ECN
ST485ECN
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8DIP
ST485ERBDR
ST485ERBDR
STMicroelectronics
IC TRANSCEIVER HALF 1/1 8SO
ST485BD Compare Parts
  • ST485BD vs ST491ACDR
  • ST485BD vs ST490ACN
  • ST485BD vs ST490ABN
  • ST485BD vs ST490ABDR
  • ST485BD vs ST485XN
  • ST485BD vs ST485EXN
  • ST485BD vs ST485EXDR
  • ST485BD vs ST485ERXN
  • ST485BD vs ST485ERXDR
  • ST485BD vs ST485ERBN
  • ST485BD vs ST485ERBDR
  • ST485BD vs ST485ECN
  • ST485BD vs ST485ECDR
  • ST485BD vs ST485EBN
  • ST485BD vs ST485EBDR
  • ST485BD vs ST485CN
  • ST485BD vs ST485CDR
  • ST485BD vs ST485BN
  • ST485BD vs ST485BDR
  • ST485BD vs ST485ABN
  • ST485BD vs ST485ABDR
  • ST485BD vs ST4485EBDR
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied