☰
ST619LBDR
ST619LBDR
Obsolete
Description:  IC REG CHARGE PUMP 5V 30MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   ST619LBDR Datasheet
History Price: Obsolete
In Stock: 15480
ST619LBDR Specification
Specification
Part No
ST619LBDR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
30mA
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ST619LBDR PDF Datasheet
ST619LBDR Related Parts
ST619LBD
ST619LBD
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA 8SO
ST619LBN
ST619LBN
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA
ST662ABD
ST662ABD
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABD-TR
ST662ABD-TR
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABD-TRY
ST662ABD-TRY
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABN
ST662ABN
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8DIP
ST662ACD
ST662ACD
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ACD-TR
ST662ACD-TR
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ACN
ST662ACN
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8DIP
ST619LBDR Compare Parts
  • ST619LBDR vs ST662ACD-TR
  • ST619LBDR vs ST662ACD
  • ST619LBDR vs ST662ABN
  • ST619LBDR vs ST662ABD-TRY
  • ST619LBDR vs ST662ABD-TR
  • ST619LBDR vs ST662ABD
  • ST619LBDR vs ST619LBN
  • ST619LBDR vs ST619LBD
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you