☰
ST7FLITE25F2M6
ST7FLITE25F2M6
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 20SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 2480
ST7FLITE25F2M6 Specification
Specification
Part No
ST7FLITE25F2M6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST7
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST7
Core Size
8-Bit
Speed
8MHz
Connectivity
SPI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
15
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
384 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
Data Converters
A/D 7x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
ST7FLITE25F2M6 PDF Datasheet
ST7FLITE25F2M6 Related Parts
ST72C104G1M6
ST72C104G1M6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C104G1M6/TR
ST72C104G1M6/TR
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C104G2M6
ST72C104G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C124J2T6
ST72C124J2T6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 44LQFP
ST72C215G2B6
ST72C215G2B6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32SDIP
ST72C215G2M3
ST72C215G2M3
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C215G2M6
ST72C215G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G1B6
ST72C254G1B6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 32SDIP
ST72C254G1M6
ST72C254G1M6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C254G2B6
ST72C254G2B6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32SDIP
ST72C254G2M3
ST72C254G2M3
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G2M3/TR
ST72C254G2M3/TR
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST7FLITE25F2M6 Compare Parts
  • ST7FLITE25F2M6 vs ST7FSCR1E4M1
  • ST7FLITE25F2M6 vs ST7FOXU0M6
  • ST7FLITE25F2M6 vs ST7FOXK2T6
  • ST7FLITE25F2M6 vs ST7FOXK2B6
  • ST7FLITE25F2M6 vs ST7FOXK1T6TR
  • ST7FLITE25F2M6 vs ST7FOXK1T6
  • ST7FLITE25F2M6 vs ST7FOXK1B6
  • ST7FLITE25F2M6 vs ST7FOXF1M6
  • ST7FLITE25F2M6 vs ST7FOXF1B6
  • ST7FLITE25F2M6 vs ST7FOXA0M6
  • ST7FLITE25F2M6 vs ST7FOXA0B6
  • ST7FLITE25F2M6 vs ST7FMC2S6TCE
  • ST7FLITE25F2M6 vs ST7FMC2S6TC
  • ST7FLITE25F2M6 vs ST7FMC2S6T6
  • ST7FLITE25F2M6 vs ST7FMC2S6T3
  • ST7FLITE25F2M6 vs ST7FMC2S4TCE
  • ST7FLITE25F2M6 vs ST7FMC2S4T6
  • ST7FLITE25F2M6 vs ST7FMC2S4T3
  • ST7FLITE25F2M6 vs ST7FMC2R7T6TR
  • ST7FLITE25F2M6 vs ST7FMC2R7T6
  • ST7FLITE25F2M6 vs ST7FMC2R6T6
  • ST7FLITE25F2M6 vs ST7FMC1K6TCE
  • ST7FLITE25F2M6 vs ST7FMC1K6TC
  • ST7FLITE25F2M6 vs ST7FMC1K4T6
  • ST7FLITE25F2M6 vs ST7FMC1K4T3
  • ST7FLITE25F2M6 vs ST7FMC1K2TCE
  • ST7FLITE25F2M6 vs ST7FMC1K2T6/TR
  • ST7FLITE25F2M6 vs ST7FMC1K2T6
  • ST7FLITE25F2M6 vs ST7FMC1K2T3
  • ST7FLITE25F2M6 vs ST7FMC1K2B6
  • ST7FLITE25F2M6 vs ST7FLITEUS5U6/TR
  • ST7FLITE25F2M6 vs ST7FLITEUS5M6TR
  • ST7FLITE25F2M6 vs ST7FLITEUS5M6
  • ST7FLITE25F2M6 vs ST7FLITEUS5M3
  • ST7FLITE25F2M6 vs ST7FLITEUS5B6
  • ST7FLITE25F2M6 vs ST7FLITEUS2M6TR
  • ST7FLITE25F2M6 vs ST7FLITEUS2M6
  • ST7FLITE25F2M6 vs ST7FLITEUS2M3TR
  • ST7FLITE25F2M6 vs ST7FLITEUS2M3
  • ST7FLITE25F2M6 vs ST7FLITEUS2B6
  • ST7FLITE25F2M6 FAQ
    Q1: What type of device is STMicroelectronics ST7FLITE25F2M6?
    A: The ST7FLITE25F2M6 is an 8-bit Flash microcontroller featuring an embedded CPU, Flash memory, and peripherals for embedded control applications.

    Q2: What is the Flash memory capacity of STMicroelectronics ST7FLITE25F2M6?
    A: It has 16 KB of in-system programmable Flash memory for storing application code and non-volatile data.

    Q3: How much RAM does STMicroelectronics ST7FLITE25F2M6 have?
    A: The device includes 1 KB of static RAM to support data manipulation and stack operations.

    Q4: What is the maximum operating frequency of STMicroelectronics ST7FLITE25F2M6?
    A: It can operate up to 16 MHz, enabling moderate-speed control and data processing for embedded systems.

    Q5: What is the voltage range for STMicroelectronics ST7FLITE25F2M6 operation?
    A: The microcontroller operates reliably within a 2.7V to 5.5V supply range, making it suitable for both battery-powered and industrial systems.

    Q6: How many GPIO pins are available on STMicroelectronics ST7FLITE25F2M6?
    A: It provides 30 general-purpose I/O pins, configurable for digital input, output, or alternate peripheral functions.

    Q7: Does STMicroelectronics ST7FLITE25F2M6 include communication interfaces?
    A: Yes, it includes a UART, SPI, and I²C interface for serial communication and peripheral control.

    Q8: What type of timers are integrated into STMicroelectronics ST7FLITE25F2M6?
    A: It features multiple 8-bit and 16-bit timers for event counting, pulse generation, and PWM control.

    Q9: Does STMicroelectronics ST7FLITE25F2M6 have an ADC?
    A: Yes, it includes a 10-bit analog-to-digital converter with multiple input channels for sensor interfacing.

    Q10: What type of packages does STMicroelectronics ST7FLITE25F2M6 come in?
    A: It is available in 44-lead LQFP or other compact packages suitable for surface-mount PCB integration.

    Q11: Can STMicroelectronics ST7FLITE25F2M6 operate in low-power modes?
    A: Yes, it supports standby and idle modes, reducing power consumption during inactive periods.

    Q12: How is the Flash memory programmed in STMicroelectronics ST7FLITE25F2M6?
    A: Flash memory can be programmed in-system via a serial or parallel interface, allowing firmware updates without removing the device.

    Q13: What is the operating temperature range for STMicroelectronics ST7FLITE25F2M6?
    A: It functions reliably from -40°C to +85°C, suitable for industrial and automotive applications.

    Q14: Does STMicroelectronics ST7FLITE25F2M6 support external interrupts?
    A: Yes, multiple external interrupt sources allow responsive event-driven applications.

    Q15: What is the watchdog timer capability of STMicroelectronics ST7FLITE25F2M6?
    A: It includes a built-in watchdog timer to detect and recover from software malfunctions.

    Q16: Can STMicroelectronics ST7FLITE25F2M6 handle PWM generation?
    A: Yes, the integrated timers provide pulse-width modulation outputs for motor control and LED dimming applications.

    Q17: Does STMicroelectronics ST7FLITE25F2M6 have EEPROM?
    A: No, it does not have dedicated EEPROM; persistent storage is achieved using Flash memory.

    Q18: How does STMicroelectronics ST7FLITE25F2M6 manage clock sources?
    A: It supports an internal RC oscillator and external crystal or resonator for accurate timing and system clock flexibility.

    Q19: Is STMicroelectronics ST7FLITE25F2M6 suitable for real-time control applications?
    A: Yes, with its timers, ADC, and communication interfaces, it is capable of real-time sensing, control, and communication tasks.

    Q20: What makes STMicroelectronics ST7FLITE25F2M6 reliable in embedded systems?
    A: Its integrated safety features, low-power operation, wide temperature range, and robust Flash memory ensure long-term reliable performance in various applications.
    Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.