☰
ST7FMC1K2B6
ST7FMC1K2B6
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 32DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST7FMC1K2B6 Datasheet
History Price: Obsolete
In Stock: 26820
ST7FMC1K2B6 Specification
Specification
Part No
ST7FMC1K2B6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST7
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST7
Core Size
8-Bit
Speed
8MHz
Connectivity
LINbusSCI
Peripherals
LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O
17
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
384 x 8
Voltage - Supply (Vcc/Vdd)
3.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
32-DIP (0.600", 15.24mm)
Supplier Device Package
-
ST7FMC1K2B6 PDF Datasheet
ST7FMC1K2B6 Related Parts
ST72C104G1M6
ST72C104G1M6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C104G1M6/TR
ST72C104G1M6/TR
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C104G2M6
ST72C104G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C124J2T6
ST72C124J2T6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 44LQFP
ST72C215G2B6
ST72C215G2B6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32SDIP
ST72C215G2M3
ST72C215G2M3
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C215G2M6
ST72C215G2M6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G1B6
ST72C254G1B6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 32SDIP
ST72C254G1M6
ST72C254G1M6
STMicroelectronics
IC MCU 8BIT 4KB FLASH 28SOIC
ST72C254G2B6
ST72C254G2B6
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32SDIP
ST72C254G2M3
ST72C254G2M3
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST72C254G2M3/TR
ST72C254G2M3/TR
STMicroelectronics
IC MCU 8BIT 8KB FLASH 28SOIC
ST7FMC1K2B6 Compare Parts
  • ST7FMC1K2B6 vs ST7FSCR1E4M1
  • ST7FMC1K2B6 vs ST7FOXU0M6
  • ST7FMC1K2B6 vs ST7FOXK2T6
  • ST7FMC1K2B6 vs ST7FOXK2B6
  • ST7FMC1K2B6 vs ST7FOXK1T6TR
  • ST7FMC1K2B6 vs ST7FOXK1T6
  • ST7FMC1K2B6 vs ST7FOXK1B6
  • ST7FMC1K2B6 vs ST7FOXF1M6
  • ST7FMC1K2B6 vs ST7FOXF1B6
  • ST7FMC1K2B6 vs ST7FOXA0M6
  • ST7FMC1K2B6 vs ST7FOXA0B6
  • ST7FMC1K2B6 vs ST7FMC2S6TCE
  • ST7FMC1K2B6 vs ST7FMC2S6TC
  • ST7FMC1K2B6 vs ST7FMC2S6T6
  • ST7FMC1K2B6 vs ST7FMC2S6T3
  • ST7FMC1K2B6 vs ST7FMC2S4TCE
  • ST7FMC1K2B6 vs ST7FMC2S4T6
  • ST7FMC1K2B6 vs ST7FMC2S4T3
  • ST7FMC1K2B6 vs ST7FMC2R7T6TR
  • ST7FMC1K2B6 vs ST7FMC2R7T6
  • ST7FMC1K2B6 vs ST7FMC2R6T6
  • ST7FMC1K2B6 vs ST7FMC1K6TCE
  • ST7FMC1K2B6 vs ST7FMC1K6TC
  • ST7FMC1K2B6 vs ST7FMC1K4T6
  • ST7FMC1K2B6 vs ST7FMC1K4T3
  • ST7FMC1K2B6 vs ST7FMC1K2TCE
  • ST7FMC1K2B6 vs ST7FMC1K2T6/TR
  • ST7FMC1K2B6 vs ST7FMC1K2T6
  • ST7FMC1K2B6 vs ST7FMC1K2T3
  • ST7FMC1K2B6 vs ST7FLITEUS5U6/TR
  • ST7FMC1K2B6 vs ST7FLITEUS5M6TR
  • ST7FMC1K2B6 vs ST7FLITEUS5M6
  • ST7FMC1K2B6 vs ST7FLITEUS5M3
  • ST7FMC1K2B6 vs ST7FLITEUS5B6
  • ST7FMC1K2B6 vs ST7FLITEUS2M6TR
  • ST7FMC1K2B6 vs ST7FLITEUS2M6
  • ST7FMC1K2B6 vs ST7FLITEUS2M3TR
  • ST7FMC1K2B6 vs ST7FLITEUS2M3
  • ST7FMC1K2B6 vs ST7FLITEUS2B6
  • ST7FMC1K2B6 vs ST7FLITEU09M6TR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.